Lika Electronic Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute contactless sensing Hollow shaft up to 110 mm SSI & BiSS output with alarm bits Self-fixing ring (no fixing holes required) IP68 protection | |
| Absolute kit-encoder for robotics Precise optical sensing Single turn resolution up to 23 bit Electronic multiturn counter Incremental sine/cosine track Hollow shaft up to Ø24 mm | |
| Bearlingless encoder Resolution up to 180000 PPR Sensor/ring clearance up to 0,8 mm IP67 washdown protection (IP69K on request) | |
| Best selling small size hollow shaft encoder Ideal for motor feedback applications Extended standard operating temperature from -40°C to 100°C Preferential version on stock Universal output circuit TTL/HTL 5-30Vdc | |
| Brushless motor (BLDC) feedback encoder UVW commutation signals Easy installation with PCB connector Compact through hollow shaft encoder | |
| Compact design Through hollow shaft encoder Resolution up to 5000 pulses/rev. Feedback encoder for DC/AC motors C58A: fixing collar on front side C58R: fixing collar on back side | |
| Compact hollow shaft encoder Preferential versions on stock Universal output circuit Resolution up to 5000 PPR | |
| Compact incremental encoder, Ø30 mm Robust metal housing Resolution up to 2048 pulses/rev. Universal output circuit IP65 protection available For factory automation, packaging & electromedical | |
| Compact industrial encoders Preferential versions on stock Universal output circuit Up to 5000 PPR | |
| Compact magnetic encoder Stainless steel housing IP67 protection with sealed circuits (option) Compact magnetic encoder Stainless steel housing IP67 protection with sealed circuits (option) | |
| Compact magnetic encoder Stainless steel housing IP67 protection with sealed circuits (option) | |
| Compact magnetic incremental encoder Resolution up to 2048 pulses/rev. IP67 with sealed circuits (optional) | |
| Compact through hollow shaft encoder Resolution up to 204800 PPR Designed for electro-medical applications, analysis and laboratory equipment, motor testbeds | |
| Compact through hollow shaft encoders M23, M12 connector or cable output ø 15 or 14 mm shaft, other diameters with reduction sleeves | |
| Double encoder with single housing design Heavy-duty construction for harsh environments Orientable connections with screw terminals High shaft load Power output circuit for long distance transmissions Corrosion resistant housing | |
| Encoder for elevator motors Internal structure made of steel Resolution up to 4096 pulses/rev. | |
| Encoder for elevator motors Operating temperature -40°C +100°C available Resolution up to 8192 pulses/rev. | |
| Encoder with II 2GD Ex d IIC T6 certification Universal cable output (radial + axial) For use in areas 1, 2, 21 and 22 | |
| Feedback encoder for big sized motors Very flat design Through hollow shaft up to Ø 30 mm Robust die cast housing with IP65 protection | |
| Feedback encoder for servo- and gearless motors Absolute sine/cosine track for rotor position | |
| Heavy industry & wind generator applications Electrical shaft insulation up to 2.5 kV 2 galvanically separated outputs | |
| Heavy-duty encoder for harsh environments "Tachogeneretor" design, B10 Euro-flange Orientable connections with screw terminals High shaft load Power output circuit for long distance transmissions Corrosion resistant housing | |
| Heavy-duty hollow shaft encoder Corrosion resistant, robust housing High shaft load and environmental protection Power outputs for long distance transmission M23 connector or screw terminals Electrical shaft insulation | |
| High resolution encoder 18000 pulses/rev. For rotary and index tables IP65 protection | |
| High speed gear and tooth sensor Position & speed feedback Compact design with IP68 protection Easy & precise alignment thanks to keyway Available for module 0,3 and 0,5 & 1,... | |
| Hollow shaft mounting Pulse rates up to 10000 PPR Universal output circuit cat. 3 certification for zones 2, 22 | |
| Hollow shafts from ø 40 mm to ø 300 mm Reference pulse available High speed versions for spindle motors "Round" design for integration into torque motors | |
| IEC Ex & ATEX certified bearingless encoder IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC ATEX certification II 3G Ex mc IIC T4 Gc Absolute... | |
| Incremental encoder with expansion flange Pin compatible connector with market product Sin/cos output with absolute CD track Tapered shaft for precise installation For gearless motors, elevators | |
| Magnetic ring encoders with several diameters Resolutions up to 180000 PPR or more Torque motors | |
| Magnetic sensing, incremental Exceptional shock resistance IP67, sealed circuits Resolution up to 10000 pulses/rev. | |
| Magnetic sensing, incremental Exceptional shock resistance IP67, sealed circuits Through hollow shaft encoder Resolution up to 10000 pulses/rev. | |
| Miniature incremental encoder, Ø 28 mm Robust metal housing Resolution up to 2048 pulses/rev. For office equipment, electromedical and light industrial applications | |
| Popular machine tool encoder with increased reliability and performance Resolution up to 10000 PPR NPN, Push-Pull, Line Driver or Universal circuit Extended temperature range -40°C +100°C & IP66 | |
| Programmable incremental encoder Compact size & rugged design Resolution from 1 to 16384 PPR Selectable Index length 90 or 180° el. Counting direction cw, ccw Push-Pull + Line Driver compatible... | |
| Programmable incremental encoder Resolution from 1 to 16384 PPR Selectable Index length 90 or 180° el. Counting direction cw, ccw Push-Pull + Line Driver compatible output Programmable via USB cable... | |
| Programmable incremental encoder Resolution from 1 to 65536 PPR Freely programmable index (push-button) Counting direction cw and ccw | |
| Robust aluminum housing Spring loaded shaft For linear measurements with pinion + racks or metric wheels | |
| Robust die cast housing High shaft load Protection up to IP66 (shaft side) Clamp flange Square flange, US size Preferential encoder on stock | |
| Rotary encoders // Bearingless encoders (ROTAMAG) | |
| Solid shaft mounting Pulse rates up to 10000 PPR Universal output circuit cat. 3 certification for zones 2, 22 | |
| Standard encoder for general industrial application Pulse rates up to 10000 PPR (real) Servo or clamp flange mounting High operating temperature range (optional) Line Driver, HTL and sine/cosine output circuits... | |
| Standard encoder for heavy industrial applications Blind hollow shaft up to ø 15 mm AB0 or sine/cosine signals Connector or cable output | |
| Ultra flat kit-encoder Absolute magnetic sensing BiSS-C, SSI, SPI, Incremental + UVW interfaces Resolution up to 19 bit Axial or radial connector output |