Compact programmable encoder
Singleturn resolution up to 18 bit, multiturn up to 14 bit
SSI or Bit parallel output
Programmable SSI protocol, clock rate and timing
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | HM58 P HM58S P HMC58 P |
| Product Name | Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Output Signal | Serial Synchronous Interface; Bit Parallel Push-Pull, NPN |
| Counts / Revolution | 262144 (counts/revolution) |
| Shaft Speed | 9000 to 12000 rpm |