Optical absolute encoders
Single and multi turn versions
Analogue output
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | AS58 A · AM58 A |
| Product Name | Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output |
| Encoder Technology | Optical |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Voltage; Current |
| Resolution | 12 to 16 bits |
| Shaft Speed | 9000 to 12000 rpm |