High resolution absolute encoder for motor feedback
Additional incremental track
Tapered shaft design
SSI or BiSS output
Resolution 21 bit
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | ASB62 |
| Product Name | Absolute Encoder For Motor Feedback |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Gray |
| Output Signal | Serial Synchronous Interface; BiSS-C |
| Resolution | 21 bits |
| Shaft Speed | 6000 rpm |