Lika Electronic Datasheets for String Potentiometers
String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension.
String Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| 10 or 15 m measurement length Robust aluminum housing with optional anticorrosive surface treatment Forced wire guidance and one layer winding ATEX encoder on request | |
| Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm | |
| Compact and cost effective draw-wire unit for encoders Simple and reliable construction Fits all incremental hollow shaft encoders Measurement range from 5000 to 6800 mm Drum circumference 200 mm | |
| Compact and cost effective draw-wire unit for encoders Simple and reliable construction Fits incremental, absolute, analogue & fieldbus encoder Measurement range from 5000 to 6800 mm Drum circumference 204,8 mm... | |
| From 20 to 50 m measurement length Robust aluminum housing Forced wire guidance and one-layer winding ATEX encoder on request Fits any encoders with servo flange | |
| Integrated absolute encoder Profibus, CANopen and Devicenet interface Programmable resolution up to 0,024 mm M12 or PG connections 5000 & 10000 mm measuring length Compact design & easy installation | |
| Integrated absolute encoder Programmable analogue output 5000 & 10000 mm measuring length Teach-in of travel length by push buttons Output 0-5V, 0-10V & 4-20mA Cable or M12 connector | |
| Integrated programmable encoder Universal output circuit HTL/TTL Compact design and easy installation 5000 or 10000 mm measuring length Resolution up to 16384 PPR (prog.) | |
| Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm |