High resolution Fieldbus encoders
One encoder fits all Field busses
Cable or connector output
High resolution Fieldbus encoders
One encoder fits all Field busses
Cable or connector output
| Lika Electronic | Lika Electronic | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | HS58 FB-HS58S FB-HSC58 FB | HS58 FB-HS58S FB-HSC58 FB |
| Product Name | Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Devicenet | Absolute Multi-Turn Encoder |
| Encoder Type | Absolute | Absolute; Multiturn |
| Output Signal | DeviceNet; Profibus; CANopen, CANlift | |
| Counts / Revolution | 65536 to 262144 (counts/revolution) | |
| Shaft Speed | 6000 rpm | 12000 rpm |
| Count Rate | 150 kHz |