Lika Electronic Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface MM36 • MMC36

Description
Absolute multi-turn magnetic encoder Very compact and robust housing Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface Zero setting and counting direction function Axial cable output MM36: solid shaft version MMC36: blind hollow shaft version, ø 6mm
Description
Absolute multi-turn magnetic encoder Very compact and robust housing Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface Zero setting and counting direction function Axial cable output MM36: solid shaft version MMC36: blind hollow shaft version, ø 6mm

Suppliers

Company
Product
Description
Supplier Links
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface - MM36 • MMC36 - Lika Electronic
Carrè, Italy
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface
MM36 • MMC36
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface MM36 • MMC36
Absolute multi-turn magnetic encoder Very compact and robust housing Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface Zero setting and counting direction function Axial cable output MM36: solid shaft version MMC36: blind hollow shaft version, ø 6mm

Absolute multi-turn magnetic encoder
Very compact and robust housing
Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface
Zero setting and counting direction function
Axial cable output
MM36: solid shaft version
MMC36: blind hollow shaft version, Ø 6mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Rotary Encoders
Product Number MM36 • MMC36
Product Name Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray; Binary
Output Signal Serial Synchronous Interface
Counts / Revolution 1024 to 8192 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 2667154 - RS Components, Ltd.
Specs
Encoder Type Absolute
Output Signal Ethernet; Ethernet IP
Shaft Speed 9000 rpm
View Details
Absolute Rotary Encoder - Model A58SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details
Motion Control Sensors - 7951028 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 1024 (counts/revolution)
View Details