Lika Electronic Datasheets for Digital LED Displays
Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more
| Product Name | Notes |
|---|---|
| Battery display for SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version without housing Connected sensor RS232 interface mm-inch-degree mode Resolution up to 0.001 mm | |
| Battery display for SM25 magnetic sensor Quasi-absolute battery powered LCD display Plugged sensor mm-inch-degree display Angular display mode Resolution up to 0.001mm | |
| LCD battery display with SM25 magnetic sensor Quasi-absolute battery powered LCD display Compact design Connected sensor Mm/inch display Linear and angular display mode Resolution up to 0.01mm | |
| LED Display for SM5 magnetic sensors Compact LED display for magnetic sensors RS485 interface Panel mount Resolution up to 0.01 mm Easy sensor connection with MiniDIN plug. Mm/inch display. | |
| Multi function unit for analogue sensors Touchscreen and graphic display Full text menu for intuitive setup 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA 4 digital control outputs & serial... | |
| Multi-function unit for absolute SSI encoders Touchscreen and graphic display Full text menu for intuitive setup SSI input up to 32 bits Master or Slave operation 4 digital control outputs... | |
| Multi-function unit for incremental encoders Touchscreen and graphic display with switchable color Full text menu for intuitive setup 4 digital control outputs | |
| OEM battery display with SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version Connected sensor Mm-inch-degree mode Resolution up to 0.01 mm | |
| Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear... |