Critical Velocity Enterprises, LLC Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. | |
| Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can... | |
| Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching... | |
| Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be... | |
| Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can... | |
| Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. It can... | |
| Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent... | |
| Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2... | |
| Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no need for heatsinks. Competing controllers dissipate as much as 26 watts of heat at 2... | |
| The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. | |
| The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push... | |
| This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used... |