Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Automatic Soft-Start is available on P/N SPD-315-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Low Impedance, Long Life filter capacitor for maximum reliability High efficiency MOSFET design and Heavy-Duty Heatsinks for cool operation Specifications: 15 Amps continuous current 5.5 - 36 VDC operation 18 kHz switching frequency PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
| Critical Velocity Enterprises, LLC | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | SPD-315 |
| Product Name | High Frequency PWM MotorSpeedController |
| Product | Speed Controller |
| Motor / System | DC Brushed |
| Setup | Manual |
| Operating Mode | Analog |
| Configuration | PC Board |