Critical Velocity Enterprises, LLC Dual Channel H-Bridge CVHB-401

Description
Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High efficiency MOSFET design for cool operation Supports Simple PWM mode ( 2 quadrant forward/reverse/coas t/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff Short-circuit protection via resettable fuse Over-temperature shutoff Under-voltage lockout Reverse-polarity protected Versatile Connections: Two 8 pin SIP headers for vertical proto-board mounting Terminal blocks for power and motor connections PCB Holes for direct-wire solder connections
Datasheet
Description
Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High efficiency MOSFET design for cool operation Supports Simple PWM mode ( 2 quadrant forward/reverse/coas t/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff Short-circuit protection via resettable fuse Over-temperature shutoff Under-voltage lockout Reverse-polarity protected Versatile Connections: Two 8 pin SIP headers for vertical proto-board mounting Terminal blocks for power and motor connections PCB Holes for direct-wire solder connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel H-Bridge - CVHB-401 - Critical Velocity Enterprises, LLC
New York, NY, USA
Dual Channel H-Bridge
CVHB-401
Dual Channel H-Bridge CVHB-401
Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High efficiency MOSFET design for cool operation Supports Simple PWM mode ( 2 quadrant forward/reverse/coas t/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff Short-circuit protection via resettable fuse Over-temperature shutoff Under-voltage lockout Reverse-polarity protected Versatile Connections: Two 8 pin SIP headers for vertical proto-board mounting Terminal blocks for power and motor connections PCB Holes for direct-wire solder connections

Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High efficiency MOSFET design for cool operation Supports Simple PWM mode ( 2 quadrant forward/reverse/coast/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff Short-circuit protection via resettable fuse Over-temperature shutoff Under-voltage lockout Reverse-polarity protected Versatile Connections: Two 8 pin SIP headers for vertical proto-board mounting Terminal blocks for power and motor connections PCB Holes for direct-wire solder connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category DC Motor Drives
Product Number CVHB-401
Product Name Dual Channel H-Bridge
Motor / System DC Brushed
Setup Manual
Operating Mode Other; PWM/Direction Inputs
Features Dynamic Braking
Configuration PC Board
Unlock Full Specs
to access all available technical data

Similar Products

DRV8860 Octal Low-Side Driver with Serial Interface - DRV8860PWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 38 volts
View Details
7 suppliers