Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to 30k pot for control Automatic Soft-Start reduces stress on mechanics and power supplies. Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 10 Amps continuous current 6 - 58 VDC operation PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
| Critical Velocity Enterprises, LLC | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | SPD-2110-HS |
| Product Name | HV PWM Motor Speed Controller |
| Product | Speed Controller |
| Motor / System | DC Brushed |
| Setup | Manual |
| Operating Mode | Analog |
| Features | Soft Start |