Critical Velocity Enterprises, LLC Datasheets for Lighting Controls

Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more

Product Name Notes
Control the power to any resistive load such as a heater, lamp, or electrolytic cell using any 1k to 30k potentiometer. This PWM controller runs cool while handling up to...
Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current.
The RLC-230 is a second-generation constant current PWM controller designed for resistive (non-inductive) loads. The control input is via any 5k potentiometer or 0-5V control signal, and the resulting output...