This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN to control speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed. Additional Features: Analog or Digital Modes selectable via jumpers Automatic Soft Start reduces stress on mechanics and power supplies High efficiency MOSFET design for cool operation Wide Voltage Range of 6 - 58 VDC Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Heavy-Duty Heatsink for reliable operation Specifications: 10 Amps continuous current 6 - 58 VDC operation PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
Critical Velocity Enterprises, LLC | |
---|---|
Product Category | Motor Controllers |
Product Number | SPD-2110-HDS |
Product Name | DIGITAL PWM HV Motor Speed Controller |
Product | Speed Controller |
Motor / System | DC Brushed |
Setup | Manual |
Operating Mode | Analog |
Features | Soft Start |