Critical Velocity Enterprises, LLC High Frequency PWM MotorSpeedController SPD-328

Description
Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This controller operates in the same way as the SPD-2115B-E controller but due to the high frequency switching, there is no audible PWM noise. The higher frequency also allows for smoother current in the motor and a higher system efficiency. Automatic Soft-Start is available on P/N SPD-328-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k, 5k, 10k or 25k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Low Impedance, Long Life filter capacitor for maximum reliability High efficiency MOSFET design and Heavy-Duty Heatsinks for cool operation Specifications: 28 Amps continuous current 5.5 - 30 VDC operation 20 kHz switching frequency PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
Datasheet
Description
Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This controller operates in the same way as the SPD-2115B-E controller but due to the high frequency switching, there is no audible PWM noise. The higher frequency also allows for smoother current in the motor and a higher system efficiency. Automatic Soft-Start is available on P/N SPD-328-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k, 5k, 10k or 25k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Low Impedance, Long Life filter capacitor for maximum reliability High efficiency MOSFET design and Heavy-Duty Heatsinks for cool operation Specifications: 28 Amps continuous current 5.5 - 30 VDC operation 20 kHz switching frequency PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency PWM MotorSpeedController - SPD-328 - Critical Velocity Enterprises, LLC
New York, NY, USA
High Frequency PWM MotorSpeedController
SPD-328
High Frequency PWM MotorSpeedController SPD-328
Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This controller operates in the same way as the SPD-2115B-E controller but due to the high frequency switching, there is no audible PWM noise. The higher frequency also allows for smoother current in the motor and a higher system efficiency. Automatic Soft-Start is available on P/N SPD-328-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k, 5k, 10k or 25k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Low Impedance, Long Life filter capacitor for maximum reliability High efficiency MOSFET design and Heavy-Duty Heatsinks for cool operation Specifications: 28 Amps continuous current 5.5 - 30 VDC operation 20 kHz switching frequency PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections

Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This controller operates in the same way as the SPD-2115B-E controller but due to the high frequency switching, there is no audible PWM noise. The higher frequency also allows for smoother current in the motor and a higher system efficiency. Automatic Soft-Start is available on P/N SPD-328-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k, 5k, 10k or 25k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input Low Impedance, Long Life filter capacitor for maximum reliability High efficiency MOSFET design and Heavy-Duty Heatsinks for cool operation Specifications: 28 Amps continuous current 5.5 - 30 VDC operation 20 kHz switching frequency PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Motor Controllers
Product Number SPD-328
Product Name High Frequency PWM MotorSpeedController
Product Speed Controller
Motor / System DC Brushed
Setup Manual
Operating Mode Analog
Configuration PC Board
Unlock Full Specs
to access all available technical data