Critical Velocity Enterprises, LLC Bidirectional PWM Motor Speed Controller BIDIR-115

Description
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal blocks for signal and power connections
Datasheet
Description
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal blocks for signal and power connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bidirectional PWM Motor Speed Controller - BIDIR-115 - Critical Velocity Enterprises, LLC
New York, NY, USA
Bidirectional PWM Motor Speed Controller
BIDIR-115
Bidirectional PWM Motor Speed Controller BIDIR-115
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal blocks for signal and power connections

Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal blocks for signal and power connections

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Motor Controllers
Product Number BIDIR-115
Product Name Bidirectional PWM Motor Speed Controller
Product Speed Controller
Motor / System DC Brushed
Setup Manual
Operating Mode Analog
Configuration PC Board
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833PWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers
Motor Controllers - 7736838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-120A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details