Critical Velocity Enterprises, LLC Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current.
Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can...
Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching...
Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be...
Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can...
Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. It can...
Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent...
The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level.
The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push...
This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used...