Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 10 Amps continuous current 6 - 58 VDC operation PWM Range: 0% - 100% Single direction (no reverse) Connections: Terminal blocks for signal and power connections
Critical Velocity Enterprises, LLC | |
---|---|
Product Category | Motor Controllers |
Product Number | SPD-2110-H |
Product Name | HV PWM Motor Speed Controller |
Product | Speed Controller |
Motor / System | DC Brushed |
Setup | Manual |
Operating Mode | Analog |
Configuration | PC Board |