BEI Sensors INSTA-MOUNT™ Series Modular Incremental Rotary Optical Encoder MX21

Description
By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or perpendiculatiry. The new INSTA-MOUNT™ encoder is capable of opperating within a temperature range of -10° to +70° C, requring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX21 is perfectly suited for motor manufacturers and other high volume OEMs.
Datasheet
Description
By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or perpendiculatiry. The new INSTA-MOUNT™ encoder is capable of opperating within a temperature range of -10° to +70° C, requring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX21 is perfectly suited for motor manufacturers and other high volume OEMs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSTA-MOUNT™ Series Modular Incremental Rotary Optical Encoder - MX21 - BEI Sensors
Thousand Oaks, CA, USA
INSTA-MOUNT™ Series Modular Incremental Rotary Optical Encoder
MX21
INSTA-MOUNT™ Series Modular Incremental Rotary Optical Encoder MX21
By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or perpendiculatiry. The new INSTA-MOUNT™ encoder is capable of opperating within a temperature range of -10° to +70° C, requring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX21 is perfectly suited for motor manufacturers and other high volume OEMs.

By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or perpendiculatiry. The new INSTA-MOUNT™ encoder is capable of opperating within a temperature range of -10° to +70° C, requring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX21 is perfectly suited for motor manufacturers and other high volume OEMs.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Encoders
Product Number MX21
Product Name INSTA-MOUNT™ Series Modular Incremental Rotary Optical Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 1882-1077690-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1024 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 25SF Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Motion Control Sensors - 100421 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
View Details