BEI Sensors Modular Incremental Rotary Optical Encoder MX15

Description
By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX15 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout or perpediculatiry. The new INSTA-MOUNT™ encoder is capable of perating within a temperature range of 0° to +70° C, requiring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX15 is perfectly suited for motor manufacturers and other high volume OEMs.
Datasheet
Description
By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX15 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout or perpediculatiry. The new INSTA-MOUNT™ encoder is capable of perating within a temperature range of 0° to +70° C, requiring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX15 is perfectly suited for motor manufacturers and other high volume OEMs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Incremental Rotary Optical Encoder - MX15 - BEI Sensors
Thousand Oaks, CA, USA
Modular Incremental Rotary Optical Encoder
MX15
Modular Incremental Rotary Optical Encoder MX15
By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX15 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout or perpediculatiry. The new INSTA-MOUNT™ encoder is capable of perating within a temperature range of 0° to +70° C, requiring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX15 is perfectly suited for motor manufacturers and other high volume OEMs.

By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX15 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout or perpediculatiry. The new INSTA-MOUNT™ encoder is capable of perating within a temperature range of 0° to +70° C, requiring less than 30 milliamps of L.E.D. current, without degradation of output signals and is short circuit protected. The MX15 is perfectly suited for motor manufacturers and other high volume OEMs.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Encoders
Product Number MX15
Product Name Modular Incremental Rotary Optical Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 1882-1037021-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2000 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 758 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Motion Control Sensors - 9094196 - RS Components, Ltd.
Specs
Diameter / Width 1.11 inch (28.1 mm)
View Details