BEI Sensors Incremental Optical Encoder L15

Description
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.
Datasheet
Description
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Optical Encoder - L15 - BEI Sensors
Thousand Oaks, CA, USA
Incremental Optical Encoder
L15
Incremental Optical Encoder L15
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.

The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.

Supplier's Site Datasheet
Incremental Optical Encoder - L15 - BEI Sensors
Thousand Oaks, CA, USA
Incremental Optical Encoder
L15
Incremental Optical Encoder L15
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.

The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size without compromising performance. The L15 encoder features 1/4-inch diameter stainless steel shaft and can accommodate up to 5 pounds radial or axial load. The L15 encoder package has field-proven ASIC electronics, sealed dual bearings and BEI's accurate code disk in an all metal housing to ensure ruggedness and reliability.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors BEI Sensors
Product Category Rotary Encoders Rotary Encoders
Product Number L15 L15
Product Name Incremental Optical Encoder Incremental Optical Encoder
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Output Signal Square Wave; Voltage Square Wave
Lines / Revolution 24 to 40640 (lines/revolution) 5080 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A58HE Ethernet Absolute Encoder - Encoder Products Company
Specs
Encoder Type Absolute; Multiturn
Output Signal Ethernet
Resolution 16 to ? bits
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details