Vektek, LLC Work Support, Spr, Manifold Mount 41-0050-05

Description
For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp opposite your locators then lock the supports. Even clamp over the supports if you need to (be sure to use approximately a 2:1 ratio of support to clamp force) Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Special corrosion resistant plungers and sleeves reduce the tendency to stick. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports must be used in flood coolant environments (we recommend Air Advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
Datasheet
Description
For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp opposite your locators then lock the supports. Even clamp over the supports if you need to (be sure to use approximately a 2:1 ratio of support to clamp force) Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Special corrosion resistant plungers and sleeves reduce the tendency to stick. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports must be used in flood coolant environments (we recommend Air Advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, Spr, Manifold Mount - 41-0050-05 - Vektek, LLC
Emporia, KS, USA
Work Support, Spr, Manifold Mount
41-0050-05
Work Support, Spr, Manifold Mount 41-0050-05
For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp opposite your locators then lock the supports. Even clamp over the supports if you need to (be sure to use approximately a 2:1 ratio of support to clamp force) Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Special corrosion resistant plungers and sleeves reduce the tendency to stick. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports must be used in flood coolant environments (we recommend Air Advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.

For supporting most parts

  • Available in four capacities from
    4.4 kN to 55.6 kN, to support light
    weight parts, heavy parts or
    "hog out" applications
  • When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp opposite your locators then lock the supports. Even clamp over the supports if you need to (be sure to use approximately a 2:1 ratio of support to clamp force)
  • Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part

Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports.

Special corrosion resistant plungers and sleeves reduce the tendency to stick.

Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster.

If spring advance supports must be used in flood coolant environments (we recommend Air Advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 41-0050-05
Product Name Work Support, Spr, Manifold Mount
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Self-Centering Vise Inserts - 5JIDPK1.0 - Jergens, Inc.
Specs
Type Work Support
View Details
Tapered Riser Screws - CP155-DS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Naams Arr150 1500mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Air-Advanced Work Supports - Threaded Body (3400 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.7870 inch (19.99 mm)
View Details