Biamp Systems, Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| PMR4000RMKIII is a multi-source music player that makes your life easy. The integrated FM RDS / DAB / DAB+ tuner, internet radio, Spotify Connect, UPnP and USB media player allows... | |
| The Cambridge Qt® X 300/300D control module is a sound masking generator, controller, third-octave band equalizer and amplifier, with two auxiliary audio inputs to allow for distribution of audio from... | |
| The Cambridge Qt® X 805/805D control module is a sound masking generator, controller, third-octave band equalizer and amplifier, with two auxiliary audio inputs allowing for audio distribution from paging controllers... | |
| The DS-10 is a desktop networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, on-board memory, and PoE, all device-specific configuration information is stored... | |
| The DS-4 is a desktop networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, on-board memory, and PoE, all device-specific configuration information is stored... | |
| The DS1042 sound masking generators is well suited for traditional 70 volt systems and smaller installations. | |
| The DS1092 sound masking generator is well suited for traditional 70 volt systems and smaller installations. | |
| The DS3002 processor is designed to provide sound masking, paging and music functions for centralized and networked sound masking systems. | |
| The DS3008 processor is designed to provide sound masking, paging and music functions for centralized and networked sound masking systems. | |
| The DS8000 network sound masking system sets the industry standard for individual speaker control, and the DS8000 makes it all possible. The DS8000 has eight speaker outputs designed to power... | |
| The EWS-10 is the emergency wall-mounted networked paging station certified for use in an EN 54-16 compliant life safety system. It features all the same configurable page codes, memory, and... | |
| The EWS-4 is the emergency wall-mounted networked paging station certified for use in an EN 54-16 certified life safety system. It features all the same configurable page codes, memory, and... | |
| The NPX G1040 is a 4-button convenience paging station with gooseneck microphone for use in Qt X and Tesira systems. The G1040 features embedded DSP and on-board memory to support... | |
| The NPX G1100 is a 10-button convenience paging station with gooseneck microphone for use in Qt X and Tesira systems. The G1100 features embedded DSP and on-board memory to support... | |
| The NPX H1040 is a 4-button convenience paging station with handheld microphone for use in Qt X and Tesira systems. The H1040 features embedded DSP and on-board memory to support... | |
| The NPX H1100 is a 10-button convenience paging station with handheld microphone for use in Qt X and Tesira systems. The H1100 features embedded DSP and on-board memory to support... | |
| The PC1000RMKII is a professional multisource CD/USB/SD-card music player, equipped with balanced and unbalanced analog outputs, coaxial and optical digital outputs and a RS232-port for use in integrated systems. The... | |
| The PCR3000RMKIII is a professional multisource CD/USB/SD-card music player with integrated FM RDS and DAB+ tuner. In addition the unit now also has an internal Bluetooth receiver which can be... | |
| The PSKIT-1 is a standalone Paging Station Kit designed to allow for direct connection to third-party equipment such as fireman’s microphone stations or custom designed fire panels. The PSKIT-1 features... | |
| The Qt® 100 for sound masking is ideal for single zone spaces of up to 12,000 square feet (1,115 square meters). The Qt 100 is easily controlled from the module’s... | |
| The Qt® Patient Privacy System is a cost-effective sound masking solution to protect patient and staff conversations in all types of medical facilities. Our direct-field sound masking technology adds a... | |
| The Qt® X 600/600D control module is a sound masking generator, controller, third-octave band equalizer and amplifier, with two auxiliary audio inputs to allow for distribution of audio from paging... | |
| The Qt® X 800/800D control module is a sound masking generator, controller, third-octave band equalizer and amplifier, with two auxiliary audio inputs to allow for distribution of audio from paging... | |
| The Tesira HD-1 is a dialer for Tesira audio DSPs, providing access to all of the dialing functions within Tesira. With the look and feel of a traditional telephone dial... | |
| The TTS-1nce is designed to work in conjunction with a Vocia Message Server 1e (MS-1e) to enable text-to-speech messaging as part of a Vocia system solution. The TTS-1nce uses Ethernet-based... | |
| The Vocia Input 8 (VI-8) is designed to facilitate live audio paging from user sources to emergency and non-emergency zones in a Vocia system. The VI-8 will allow direct paging... | |
| The Vocia Telephone Paging adapter allows a direct connection of two or four analog telephone service (POTS) lines or POTS-based PBX telephone lines. The interface permits live, real-time paging using... | |
| The VPSI-1 device is designed to allow third party microphones and LED indicators to interface as slave devices to the Vocia Wall Stations (WS-4/10, EWS-4/10) and Desk Stations (DS-4/10) series... | |
| The WS-10 is a wall-mounted networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, PoE, and on-board memory, all device-specific configuration information is stored... | |
| The WS-4 is a wall-mounted networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, PoE, and on-board memory, all device-specific configuration information is stored... |