The WS-10 is a wall-mounted networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, PoE, and on-board memory, all device-specific configuration information is stored locally, which means the WS-10 does not rely on a centralized controller for processing and page routing.
Push-to-talk button with status indication
Up to 999 user-configurable page codes
Up to 255 software configurable priority paging levels
Local digital signal processing including gain, filters, and compressor/limiter
Local storage of default and/or custom preambles
Built-in store and forward functionality
CobraNet audio/control with dynamic use of available bundles
Backlit liquid crystal display (LCD)
Optional PIN to restrict unauthorized use
Auxiliary Port provides connection for power, line-level audio, and bi-directional RS-232 for transmitting Vocia Text Protocol (VTP) commands
High-quality, noise-cancelling handheld microphone
Rotary ID switches for unit identification
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The WS-10 is a wall-mounted networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, PoE, and on-board memory, all device-specific configuration information is stored locally, which means the WS-10 does not rely on a centralized controller for processing and page routing.
- Push-to-talk button with status indication
- Up to 999 user-configurable page codes
- Up to 255 software configurable priority paging levels
- Local digital signal processing including gain, filters, and compressor/limiter
- Local storage of default and/or custom preambles
- Built-in store and forward functionality
- CobraNet audio/control with dynamic use of available bundles
- Backlit liquid crystal display (LCD)
- Optional PIN to restrict unauthorized use
- Auxiliary Port provides connection for power, line-level audio, and bi-directional RS-232 for transmitting Vocia Text Protocol (VTP) commands
- High-quality, noise-cancelling handheld microphone
- Rotary ID switches for unit identification
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty