The PSKIT-1 is a standalone Paging Station Kit designed to allow for direct connection to third-party equipment such as fireman’s microphone stations or custom designed fire panels. The PSKIT-1 features embedded DSP and on-board memory to support standard and advanced public address and mass notification functionalities. The PSKIT-1 can store 999 user-configurable Page Codes. Additionally, all device-specific configuration information is stored locally, which means the PSKIT-1 does not rely on a centralized controller for processing and page routing.
Up to 999 user-configurable Page Codes
8 priority levels: 4 regular priority levels, 4 emergency priority levels
Local storage of default and/or custom preambles
Built-in store and forward functionality
Microphone and Push-to-Talk (PTT) input
Dual/Redundant Powering (PoE, 24V DC)
12 General Purpose Inputs
3 General Purpose Outputs
Rotary ID switches for unit identification
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The PSKIT-1 is a standalone Paging Station Kit designed to allow for direct connection to third-party equipment such as fireman’s microphone stations or custom designed fire panels. The PSKIT-1 features embedded DSP and on-board memory to support standard and advanced public address and mass notification functionalities. The PSKIT-1 can store 999 user-configurable Page Codes. Additionally, all device-specific configuration information is stored locally, which means the PSKIT-1 does not rely on a centralized controller for processing and page routing.
- Up to 999 user-configurable Page Codes
- 8 priority levels: 4 regular priority levels, 4 emergency priority levels
- Local storage of default and/or custom preambles
- Built-in store and forward functionality
- Microphone and Push-to-Talk (PTT) input
- Dual/Redundant Powering (PoE, 24V DC)
- 12 General Purpose Inputs
- 3 General Purpose Outputs
- Rotary ID switches for unit identification
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty