The DS-4 is a desktop networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, on-board memory, and PoE, all device-specific configuration information is stored locally, which means the DS-4 does not rely on a centralized controller for processing and page routing.
Push-to-talk button with status indication
4 user-configurable page codes
Up to 255 software configurable priority paging levels
Local digital signal processing including gain, filters and compressor/limiter
PoE (Power over Ethernet)
Auxiliary Port provides connection for power, line-level audio, and bi-directional RS-232 for transmitting Vocia Text Protocol (VTP) commands
Local storage of default and/or custom preambles
Built-in store and forward functionality
CobraNet audio/control with dynamic use of available bundles, plus power over a single cable
Backlit liquid crystal display (LCD)
Optional PIN to restrict unauthorized use
High-quality gooseneck cardioid microphone with dual transducer (monitored)
Rotary ID switches for unit identification
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The DS-4 is a desktop networked paging station that supports both standard and advanced public address functionality. Featuring embedded DSP, on-board memory, and PoE, all device-specific configuration information is stored locally, which means the DS-4 does not rely on a centralized controller for processing and page routing.
- Push-to-talk button with status indication
- 4 user-configurable page codes
- Up to 255 software configurable priority paging levels
- Local digital signal processing including gain, filters and compressor/limiter
- PoE (Power over Ethernet)
- Auxiliary Port provides connection for power, line-level audio, and bi-directional RS-232 for transmitting Vocia Text Protocol (VTP) commands
- Local storage of default and/or custom preambles
- Built-in store and forward functionality
- CobraNet audio/control with dynamic use of available bundles, plus power over a single cable
- Backlit liquid crystal display (LCD)
- Optional PIN to restrict unauthorized use
- High-quality gooseneck cardioid microphone with dual transducer (monitored)
- Rotary ID switches for unit identification
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty