Biamp Systems, Ltd. Datasheets for Audio Microphones
Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more
| Product Name | Notes |
|---|---|
| DIMIC12 is a selective programmable digital paging station with the possibility to communicate with different zones in your office. The DIMIC12 can be used for 12 different zones. When the... | |
| DIMIC12S is an extension unit for the DIMIC12 digital paging station. Per DIMIC12 you can connect up to 7 DIMIC12S expansion units allowing a total of 96 programmable buttons available. | |
| MICPAT-6 is selective 6-zone paging microphone. It has been designed especially for use with the MA247 100 Volt paging amplifier. It's possible to connect multiple MICPAT-6's in parallel by using... | |
| The Parlé TCM-X is an AVB low-profile ceiling microphone for use in Tesira® systems. Comprising a network box and a ceiling microphone, each microphone includes Beamtracking technology with four... | |
| The Parlé TCM-XA is an AVB low-profile ceiling microphone and PoE+ (IEEE 802.3at Class 4, 30W) amplifier for use in Tesira systems. Comprising a network box and a ceiling microphone,... | |
| The Parlé TTM-X is an AVB low profile tabletop microphone for use in Tesira systems. Comprising a network box and a tabletop microphone, each microphone includes Beamtracking technology with four... | |
| The DCM-1 ceiling microphone includes Beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DCM-1 microphone actively tracks and intelligently mixes conversations from around... | |
| The DIMIC1 is an all call digital paging station for use with AUDIOCONTROL12.8 that is easy to configure via the host’s graphical installer interface. In most applications an all call... | |
| The DTM-1 tabletop microphone includes beamtracking™ technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The DTM-1 microphone actively tracks and intelligently mixes conversations from around... | |
| The MDS is a highly flexible small to medium size tabletop discussion system. This easy to set up and use audio system is the perfect solution for meeting rooms, board... | |
| The MDS microphone discussion system is a highly flexible small to medium size tabletop discussion system. This easy to set up and use audio system is the perfect solution for... | |
| The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone... | |
| The MICPAT-4 is a sturdy active multizone-paging microphone. It has a flexible gooseneck and a high-quality directional condenser microphone. With MICPAT-4 you can make paging calls to a maximum of... | |
| The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls... | |
| The Parlé TCM-1 is an AVB ceiling microphone comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of... | |
| The Parlé TCM-1A is an AVB ceiling microphone and PoE+ amplifier comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full... | |
| The Parlé TCM-1EX is an expansion AVB ceiling microphone intended to be used as a second and third microphone in conjunction with a TCM-1 or TCM-1A; it cannot operate as... | |
| The Parlé TCM-XEX is a low-profile ceiling microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TCM-XEX actively tracks and intelligently mixes conversations... | |
| The Parlé TTM-XEX is a low-profile tabletop microphone that utilizes Beamtracking technology to provide full 360 degree coverage of the meeting space. The TTM-XEX actively tracks and intelligently mixes conversations... | |
| The VAM-1 device is an independent microphone assembly that functions as a slave device to the Vocia Wall and Desk Station (WS-4/10 and DS-4/10) series microphones and to the Vocia... |