The NPX H1040 is a 4-button convenience paging station with handheld microphone for use in Qt X and Tesira systems. The H1040 features embedded DSP and on-board memory to support standard and advanced public address functionalities. Digital audio and control data can be transmitted by either AVB or Dante. The NPX H1040 can store four user-configurable page codes and up to 10 prerecorded messages. Additionally, the H1040 supports both tabletop and wall mounting with a removable “foot” that allows the paging station to be mounted flat against any surface, and a K-slot is included for enhanced physical security via an optional Kensington® lock. The NPX H1040 meets convenience paging requirements for facilities of all sizes.
Push-to-talk button with status indication
Page latch button for hands-free paging
Four user-configurable page codes
Up to 16 software configurable priority paging levels
Audio and control data transmission via AVB or Dante
Local digital signal processing
Supports tabletop or wall mounting
Supports stored message playback (up to 10 messages)
50 minute recording pool for all 10 messages
Removable foot for flat mounting
Local storage of default and/or custom preambles
High-quality, noise-cancelling handheld microphone with magnetic latch
Powered by PoE+ (IEEE 802.3at Class 3, 15.4W)
Backlit liquid crystal display (LCD) technology
Optional PIN to restrict unauthorized use
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The NPX H1040 is a 4-button convenience paging station with handheld microphone for use in Qt X and Tesira systems. The H1040 features embedded DSP and on-board memory to support standard and advanced public address functionalities. Digital audio and control data can be transmitted by either AVB or Dante. The NPX H1040 can store four user-configurable page codes and up to 10 prerecorded messages. Additionally, the H1040 supports both tabletop and wall mounting with a removable “foot” that allows the paging station to be mounted flat against any surface, and a K-slot is included for enhanced physical security via an optional Kensington® lock. The NPX H1040 meets convenience paging requirements for facilities of all sizes.
- Push-to-talk button with status indication
- Page latch button for hands-free paging
- Four user-configurable page codes
- Up to 16 software configurable priority paging levels
- Audio and control data transmission via AVB or Dante
- Local digital signal processing
- Supports tabletop or wall mounting
- Supports stored message playback (up to 10 messages)
- 50 minute recording pool for all 10 messages
- Removable foot for flat mounting
- Local storage of default and/or custom preambles
- High-quality, noise-cancelling handheld microphone with magnetic latch
- Powered by PoE+ (IEEE 802.3at Class 3, 15.4W)
- Backlit liquid crystal display (LCD) technology
- Optional PIN to restrict unauthorized use
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty