Biamp Systems, Ltd. Commercial Audio Music Sources PCR3000RMKIII

Description
The PCR3000RMKIII is a professional multisource CD/USB/SD-card music player with integrated FM RDS and DAB+ tuner. In addition the unit now also has an internal Bluetooth receiver which can be connected to any music source, smartphone or computer equipped with a Bluetooth connection. Furthermore PCR3000RMKIII is equipped with multiple independent analog outputs, coaxial and optical digital output for the CD/USB/SD player and a RS232-port for use with integrated control systems. There is a USB and SD-card slot on the front and another USB-input on the back of the unit (to avoid people from taking the memory stick out). The unit has an operation mode switch at the back to choose between Auto Play and Cue. When the PCR3000RMKIII is in Auto Play mode, the unit will always start playing automatically when it’s powered on. In Cue mode the unit will always wait for a play command after power is restored or another track is selected. The analog output gain level can be adjusted at the back in order to match the output level of other audio sources. Additionally there is a combined output available. This output will play the music from the CD/USB/SD player by default. When there is no media playing from the CD/USB/SD player, the output will automatically switch to the tuner (FM or DAB+) output after a few seconds, provided that the tuner is not in standby mode. The PCR3000RMKIII can be controlled by the front panel controls, the included infrared remote or RS232-commands.
Datasheet
Description
The PCR3000RMKIII is a professional multisource CD/USB/SD-card music player with integrated FM RDS and DAB+ tuner. In addition the unit now also has an internal Bluetooth receiver which can be connected to any music source, smartphone or computer equipped with a Bluetooth connection. Furthermore PCR3000RMKIII is equipped with multiple independent analog outputs, coaxial and optical digital output for the CD/USB/SD player and a RS232-port for use with integrated control systems. There is a USB and SD-card slot on the front and another USB-input on the back of the unit (to avoid people from taking the memory stick out). The unit has an operation mode switch at the back to choose between Auto Play and Cue. When the PCR3000RMKIII is in Auto Play mode, the unit will always start playing automatically when it’s powered on. In Cue mode the unit will always wait for a play command after power is restored or another track is selected. The analog output gain level can be adjusted at the back in order to match the output level of other audio sources. Additionally there is a combined output available. This output will play the music from the CD/USB/SD player by default. When there is no media playing from the CD/USB/SD player, the output will automatically switch to the tuner (FM or DAB+) output after a few seconds, provided that the tuner is not in standby mode. The PCR3000RMKIII can be controlled by the front panel controls, the included infrared remote or RS232-commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Music Sources - PCR3000RMKIII - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Music Sources
PCR3000RMKIII
Commercial Audio Music Sources PCR3000RMKIII
The PCR3000RMKIII is a professional multisource CD/USB/SD-card music player with integrated FM RDS and DAB+ tuner. In addition the unit now also has an internal Bluetooth receiver which can be connected to any music source, smartphone or computer equipped with a Bluetooth connection. Furthermore PCR3000RMKIII is equipped with multiple independent analog outputs, coaxial and optical digital output for the CD/USB/SD player and a RS232-port for use with integrated control systems. There is a USB and SD-card slot on the front and another USB-input on the back of the unit (to avoid people from taking the memory stick out). The unit has an operation mode switch at the back to choose between Auto Play and Cue. When the PCR3000RMKIII is in Auto Play mode, the unit will always start playing automatically when it’s powered on. In Cue mode the unit will always wait for a play command after power is restored or another track is selected. The analog output gain level can be adjusted at the back in order to match the output level of other audio sources. Additionally there is a combined output available. This output will play the music from the CD/USB/SD player by default. When there is no media playing from the CD/USB/SD player, the output will automatically switch to the tuner (FM or DAB+) output after a few seconds, provided that the tuner is not in standby mode. The PCR3000RMKIII can be controlled by the front panel controls, the included infrared remote or RS232-commands.

The PCR3000RMKIII is a professional multisource CD/USB/SD-card music player with integrated FM RDS and DAB+ tuner. In addition the unit now also has an internal Bluetooth receiver which can be connected to any music source, smartphone or computer equipped with a Bluetooth connection. Furthermore PCR3000RMKIII is equipped with multiple independent analog outputs, coaxial and optical digital output for the CD/USB/SD player and a RS232-port for use with integrated control systems.

There is a USB and SD-card slot on the front and another USB-input on the back of the unit (to avoid people from taking the memory stick out). The unit has an operation mode switch at the back to choose between Auto Play and Cue. When the PCR3000RMKIII is in Auto Play mode, the unit will always start playing automatically when it’s powered on. In Cue mode the unit will always wait for a play command after power is restored or another track is selected.

The analog output gain level can be adjusted at the back in order to match the output level of other audio sources. Additionally there is a combined output available. This output will play the music from the CD/USB/SD player by default. When there is no media playing from the CD/USB/SD player, the output will automatically switch to the tuner (FM or DAB+) output after a few seconds, provided that the tuner is not in standby mode.

The PCR3000RMKIII can be controlled by the front panel controls, the included infrared remote or RS232-commands.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Uncategorized Products
Product Number PCR3000RMKIII
Product Name Commercial Audio Music Sources
Unlock Full Specs
to access all available technical data

Similar Products