The NPX G1100 is a 10-button convenience paging station with gooseneck microphone for use in Qt X and Tesira systems. The G1100 features embedded DSP and on-board memory to support standard and advanced public address functionalities. Digital audio and control data can be transmitted by either AVB or Dante. The NPX G1100 can store 999 user-configurable page codes and up to 10 prerecorded messages. Additionally, the G1100 supports both tabletop and wall mounting with a removable “foot” that allows the paging station to be mounted flat against any surface, and a K-slot is included for enhanced physical security via an optional Kensington® lock. The NPX G1100 meets convenience paging requirements for facilities of all sizes.
Push-to-talk button with status indication
Page latch button for hands-free paging
Up to 999 user-configurable page codes
Up to 16 software configurable priority paging levels
Audio and control data transmission via AVB or Dante
Local digital signal processing
Supports tabletop or wall mounting
Supports stored message playback (up to 10 messages)
50 minute recording pool for all 10 messages
Removable foot for flat mounting
Local storage of default and/or custom preambles
High-quality gooseneck cardioid microphone
Powered by PoE+ (IEEE 802.3at Class 3, 15.4W)
Backlit liquid crystal display (LCD) technology
Optional PIN to restrict unauthorized use
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The NPX G1100 is a 10-button convenience paging station with gooseneck microphone for use in Qt X and Tesira systems. The G1100 features embedded DSP and on-board memory to support standard and advanced public address functionalities. Digital audio and control data can be transmitted by either AVB or Dante. The NPX G1100 can store 999 user-configurable page codes and up to 10 prerecorded messages. Additionally, the G1100 supports both tabletop and wall mounting with a removable “foot” that allows the paging station to be mounted flat against any surface, and a K-slot is included for enhanced physical security via an optional Kensington® lock. The NPX G1100 meets convenience paging requirements for facilities of all sizes.
- Push-to-talk button with status indication
- Page latch button for hands-free paging
- Up to 999 user-configurable page codes
- Up to 16 software configurable priority paging levels
- Audio and control data transmission via AVB or Dante
- Local digital signal processing
- Supports tabletop or wall mounting
- Supports stored message playback (up to 10 messages)
- 50 minute recording pool for all 10 messages
- Removable foot for flat mounting
- Local storage of default and/or custom preambles
- High-quality gooseneck cardioid microphone
- Powered by PoE+ (IEEE 802.3at Class 3, 15.4W)
- Backlit liquid crystal display (LCD) technology
- Optional PIN to restrict unauthorized use
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty