Biamp Systems, Ltd. Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| <>I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants... | |
| 5.25" design two-way loudspeaker. Ideal for paging purposes and quality background music in restaurants, doctor’s offices, and classrooms, its fresh and young design fits into any décor or interior style. | |
| A rare marine speaker that offers superb sound! The CMAR6T marine speaker brings high-quality sound, even in the most difficult humid places. The CMART Marine Series has 3 different models... | |
| Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot... | |
| Biamp’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the... | |
| Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the... | |
| CM6E is a dual cone built-in 6.5-inch 100 volt loudspeaker suitable for almost any installation. This budget-friendly loudspeaker delivers a loud and clear sound reproduction. The CM6E has several power... | |
| CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8” enforced polypropylene woofer and 1” tweeter. Due to this... | |
| COLS101 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases... | |
| COLS41 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases... | |
| COLS81 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases... | |
| Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact artfully styled enclosures with dynamic sound quality and excellent intelligibility. The full-range models provide high power handling, high sensitivity... | |
| Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact enclosures with dynamic sound quality and excellent intelligibility. The subwoofer is available for extended low frequency enhancement. For larger... | |
| D4LP is the D4 coaxial design in a low profile back can for use when clearances above the ceiling are minimal. The D4 has a wider dispersion than the larger... | |
| Desono ENT-FR offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any... | |
| Desono ENT-LF offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any... | |
| Desono™ P6 is a two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing system... | |
| Desono™ P6-SM is a low-profile, two-way passive coaxial loudspeaker intended for full range music reproduction in distributed audio applications. It delivers high intelligibility coupled with a wide coverage area, allowing... | |
| DS1320 Qt® Active Emitter, Fusion Edition is compatible with the DS8000. It fuses QtPro direct-field technology with DynasoundPro networked sound masking, providing the most uniform coverage and precise control available... | |
| I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems... | |
| I SERIES Modular Vertical Array 600 is a scalable, adaptive sound reinforcement system featuring multiple vertically arrayable elements designed to be used in combination or separately, and with or without... | |
| I SERIES Point Source 600 loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both... | |
| I SERIES Point Source 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants... | |
| I SERIES Point Source 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both... | |
| I SERIES Point Source 800 weather-resistant loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants... | |
| I SERIES Subwoofer 600 loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically... | |
| I SERIES Subwoofer 600 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically... | |
| I SERIES Subwoofer 600 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both... | |
| I SERIES Subwoofer 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically... | |
| I SERIES Subwoofer 800 weather-resistant loudspeakers provide excellent acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both... | |
| KUBO5 is a 5.25” two-way loudspeaker with integrated bass reflex port providing a dynamic and fast bass response. The unseen original and timeless KUBO cabinet produces 80 watts dynamic power... | |
| MP16 is a 100-volt compact sound projector that produces a natural sound for background music and speech reproduction. This loudspeaker assures you that people hear and understand your messages or... | |
| MP26 is a stylish and powerful sound projector that is equipped with a high quality 26-watt transformer. Even with some background noise, a natural sound for your background music and... | |
| Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile... | |
| OVO5P is an active speaker set that consists of an active and a passive loudspeaker. A speaker set with excellent musical quality, crystal clear voice reproduction and high sound level... | |
| OVO5T is design two-way 100 volt or low impedance cabinet loudspeaker that can be used for background music and paging purposes both indoor and (covered) outdoor. This speaker produces 80... | |
| OVO8 is an 8" powerful low impedance two-way cabinet loudspeaker. This high-quality cabinet loudspeaker gives you a deep bass for a groovy sound. This powerful but compact speaker is easy... | |
| OVO8P is an active speaker with excellent musical quality, crystal clear voice reproduction and high sound level with 60W output power. This full range bass reflex speaker is so powerful... | |
| Qt® Emitters are the backbone of the Qt Quiet Technology Sound Masking System. Qt Emitters are wide dispersion direct field speakers with 1.25” (3.17 cm) drivers and are smaller than... | |
| ROCK20 is a two-way 100 volt loudspeaker that allows you to have music in your garden, outside terrace, or outdoor area in an inconspicuous way. This loudspeaker has a grey... | |
| ROCK608 is a low impedance two-way loudspeaker that produces a hi-fi sound quality and has a wide dispersion. An ideal loudspeaker to bring music to your garden, outdoor area of... | |
| SDQ5P is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction. The active stereo amplifier loudspeaker has... | |
| SDQ5PIR is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction! The active stereo amplifier loudspeaker has... | |
| The “large volume” dual 8-inch VLF208LV features a low velocity port design that extends the frequency response while eliminating air noise through a heavy-duty 16-gauge steel perforated grille. With a... | |
| The 12-inch R.5 comes in three coverage patterns - 60° x 60°, 90° x 40° and 90° x 90°. It is engineered to deliver excellent vocal projection and wideband directivity... | |
| The 8” LF driver and the 8” MF/LF cone with its coaxially horn-mounted HF compression driver provide a controlled conical 85 degree dispersion pattern. The W2-228 is ideal for short... | |
| The CM1008 two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the... | |
| The CM1008D two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the... | |
| The CM20DT 6.5” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. | |
| The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on... | |
| The CM3T is a stylish small built-in 70 / 100 Volt loudspeaker. Thanks to its halogen-spot size, it can be integrated into any interior style. It is ideal for speech... | |
| The CM4 is a small 4” low impedance ceiling mount speaker. It is so stylish and discrete that it fits into any interior style or decoration, private or public. This... | |
| The CM4T is the ideal match between size and sound. Just one size bigger than a halogen-spot model (CM3T), this 70/100-volt loudspeaker looks great and produces an amazing powerful sound. | |
| The CM608 two-way built-in low impedance loudspeaker is “the reference loudspeaker”. It can be used with a standard hi-fi amplifier and provides you with superior sound. The loudspeaker has an... | |
| The CM608D 6.5” two-way built-in low impedance loudspeaker is very suitable for the distribution of background music. It provides a warm background sound and can be used with a standard... | |
| The CM6T is a two-way low impedance or 100-volt loudspeaker suitable for the distribution of microphone calls and background music. In 16 ohms use, you can connect up to 4... | |
| The CMAR5-W is a chlorine and saltwater-proof two-way 5.25" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and... | |
| The CMAR5T marine speaker brings high-quality sound even in the most humid places. The CMART Marine Series has 3 different models in 5” (CMAR5T-W), 6” (CMAR6T-W) and 8” (CMAR8T-W). These... | |
| The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid,... | |
| The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid... | |
| The CMAR8T marine speaker brings high-quality sound, even in the most difficult humid places. The CMART Marine Series has 3 different models in 5” (CMAR5T-W), 6” (CMAR6T-W) and 8” (CMAR8T-W). | |
| The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on... | |
| The COLW101 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to... | |
| The COLW41 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to... | |
| The COLW81 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to... | |
| The compact 8-inch R.25 combines wide frequency response with excellent efficiency and projection ability. The HF driver is coupled to a nominal 90° x 40° horn, and the HF horn... | |
| The compact KUBO3 design loudspeaker comes with a 3” full range driver unit and bass reflex port providing a fast and dynamic bass response. The exceptional symmetrical cube shaped designed... | |
| The compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and... | |
| The D10 has a more focused dispersion, higher sensitivity, output and greater LF extension than the smaller models. The high performance D10 is a true coaxial loudspeaker with a real... | |
| The D10SUB ceiling mount subwoofer provides powerful, high impact bass response intended to augment any combination of C or D SERIES full-range models. By including a complement of D10SUB’s into... | |
| The D4 has a wider dispersion than the larger models. The high performance D4 is a true coaxial loudspeaker with a real compression driver concentrically arranged so that the upper... | |
| The D5 has a more focused dispersion, higher sensitivity and output than the smaller D4. The high performance D5 is a true coaxial loudspeaker with a real compression driver concentrically... | |
| The D6 has a more focused dispersion, higher sensitivity, output and greater LF extension than the smaller models. The high performance D6 is a true coaxial loudspeaker with a real... | |
| The D8 has a more focused dispersion, higher sensitivity, output and greater LF extension than the smaller models. The high performance D8 is a true coaxial loudspeaker with a real... | |
| The Desono C-IC6 is a low-profile, two-way passive coaxial loudspeaker optimized for speech reproduction in conferencing applications. Designed with the installer in mind, the C-IC6 loudspeaker supports audio connections via... | |
| The Desono CM30DTD two-way 4.25" ceiling loudspeaker delivers crystal clear audio for all your public address and background music needs. Its 4.25” polypropylene woofer and 1” tweeter results in a... | |
| The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch... | |
| The Desono DX-IC10SUB ceiling mount subwoofer provides a powerful, high-impact bass response intended to augment any combination of Desono DX full-range models. By including a complement of DX-IC10SUBs into a... | |
| The Desono DX-IC8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the DX-IC8 exceeds the performance of competing high-ceiling models. Foreground music,... | |
| The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small... | |
| The Desono EX-S10SUB, 10” subwoofer provides additional deep base to the EX-S6 or EX-S8 systems for full-range, foreground music playback. With it’s discreet matching enclosure, EX-S10SUB easily blends in the... | |
| The Desono EX-S6, the smallest member of EX Series, 6.5” two-way surface mount loudspeaker provides discreet, distributed sound in applications requiring exceptional audio clarity with a small visual footprint. With... | |
| The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity,... | |
| The Desono™ DX surface mount loudspeakers provide high efficiency, high output, high intelligibility and low distortion in an attractive design. These loudspeakers install quickly and have the same components and... | |
| The DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high... | |
| The DP8 is a high performance 8-inch pendant loudspeakers designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, higher... | |
| The DS1339 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame retardant, acoustical insert to eliminate standing waves and metallic resonance. Dynasound’s DS1339 sound... | |
| The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound’s DS1357 sound... | |
| The DS1390 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities and shallow ceiling plenums. An optional mounting bridge is available for... | |
| The DS1398 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities or shallow ceiling plenums. An optional mounting bridge is available for... | |
| The DS2400 pipe, duct, and wall sound masker is used to protect pipes, ducts, and walls against human and electronic eavesdropping by filling them with full bandwidth sound masking. The... | |
| The DS2500 series sound maskers are used to protect windows, walls and doors against human and electronic eavesdropping by applying full bandwidth sound masking . The unit may be attached... | |
| The EN54-24 certified, large format R1-EN offers very high sensitivity with LF directivity control to 400 Hz. The R1-EN’s large, deep LF horn and large diaphragm 1-inch exit HF driver... | |
| The EN54-24 certified, powerful three-way R2-EN system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low... | |
| The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at... | |
| The ENT212 is an all-weather column line array housed in an attractive, heavy duty extruded PVC enclosure. Twice the height of the ENT206, the ENT212 provides vertical directional control at... | |
| The ENT220 is an all-weather, column line array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. The largest member of the ENTASYS 200 family, the ENT220 provides exceptional... | |
| The family of R-MAX loudspeakers delivers outstanding musical performance. Housed in the same size enclosures as Community’s flagship R2models, the R2-MAX models feature powerful 1.4-inch exit HF drivers, high performing... | |
| The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in... | |
| The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G... | |
| The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm... | |
| The H30LT is a powerful industrial compression driver horn loudspeaker. An ideal solution to cover long and wide distances for your speech reproduction or alarm signals, both indoor and outdoor. | |
| The high output V2-215S is a dual-driver subwoofer system designed to augment and extend the low frequency output of any V SERIES full-range loudspeaker system, achieving the high impact and... | |
| The higher power three-way R.5HP offers higher sensitivity and additional mid range clarity for noisy or reverberant environments. The R.5HP maximizes vocal projection and intelligibility over distance by incorporating a... | |
| The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25... | |
| The housing of OVO8 is made of ABS plastic. The loudspeaker has an 8" paper cone woofer, a 1" silk dome tweeter and a double painted steel grill. OVO8T is... | |
| The IV6-118S is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122 elements in any array configuration with deep, impactful low frequency support. | |
| The large format R1 offers very high sensitivity with LF directivity control to 400 Hz. The R1’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide greater... | |
| The largest member of the coaxial family, the 12-inch R.5COAX features the same high sensitivity and high output as the R.35COAX but with even greater LF extension. Community’s exclusive LF... | |
| The MASK2 satellite low impedance loudspeaker offers a combination of design and great sound. With its 2.5” paper cone woofer, MASK2 is one of the smallest loudspeakers on the market... | |
| The MASK4C low impedance loudspeaker has a unique design and delivers a crystal clear sound for all music applications and projects. The cabinet is made of high quality enforced PP4... | |
| The MASK4CT has a unique design and delivers a crystal-clear sound for all music applications. The MASK4CT can be used as a 70V/100V speaker with power tapping on 20 -... | |
| The MASK6C low impedance loudspeaker has a unique design and delivers a crystal-clear sound for background sound up to dance level music. The cabinet is made of high quality enforced... | |
| The MASK6CT has a unique design and delivers a crystal-clear sound for all your public address and background music applications. The MASK6CT can be used as a 70V/100V speaker with... | |
| The MASK8F is a robust 8” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level’ music. This wooden cabinet loudspeaker is especially... | |
| The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25” moisture resistant full range speakers. With two speakers pointing in opposite directions,... | |
| The MPH31 is a horn loaded sound projector suited for low impedance and 100-volt installations. The most common used applications are noisy areas where you need the sound to be... | |
| The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – | |
| The MPLT62 is two-way long throw horn 100-volt high quality music projector. It has 62 watts rated power handling RMS at 100 volt and has transformer taps at 62 – | |
| The MX10 is a stylish and low profile floor monitor with excellent performance capabilities. Utilizing proprietary coaxial drivers to provide true point-source acoustical output, this compact monitor provides professional performance... | |
| The MX8 is a stylish and low profile floor monitor with excellent performance capabilities. Utilizing proprietary coaxial drivers to provide true point-source acoustical output, this compact monitor provides professional performance... | |
| The OVO3 is a 3" low impedance small design two-way loudspeaker. This speaker is loved for its affordability, sound quality, and elegant design. This newcomer in the OVO Series can... | |
| The OVO3T is a 3" small design two-way loudspeaker and is one of the most popular models of the OVO-series. The Quick-Fit cable clamps ensure quick and easy mounting, and... | |
| The P30DT two-way, 4.25" pendant loudspeaker brings exceptional dispersion to areas with open ceilings, while offering clear speech and musical purity. Available in black or white, the P30DT is suitable... | |
| The P60DT 6.5" two-way, pendant loudspeaker brings an exceptional dispersion to areas and rooms with high-ceilings or large open spaces, while offering a clear speech and musical purity. Available in... | |
| The Parlé SBC 2 is a high fidelity speaker bar for use with conferencing systems. Intended for huddle rooms or small conference rooms, the SBC 2 is equipped with two... | |
| The powerful three-way R2 system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate... | |
| The Qt® Active Emitter is a single-source emitter capable of both sound masking and simultaneous clear reproduction of paging and music signals. It provides higher SPL and a broader frequency... | |
| The R.35-3896, housed in the same size enclosure as the 10-inch R.35COAX, is a triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the... | |
| The R.35-3896-EN is an EN54-24 certified, triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the output from dual midrange compression drivers and a... | |
| The R.5-MAX loudspeakers deliver outstanding musical performance. Housed in the same size enclosures as Community’s flagship R.5 models, the two R.5-MAX models feature powerful 1.4-inch exit HF drivers and 600W... | |
| The R.5-V2200 is a complete horn/driver system designed for use in voice-range sound reinforcement and announcement / signaling applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher... | |
| The RMG-200 is an extremely efficient standalone horn/driver system designed for long projection voice-range sound reinforcement, announcement and signaling applications. The 50° x 40° horn, driven by Community’s M200 midrange... | |
| The RSH-462 is Community’s highest efficiency, longest projection distance loudspeaker system, also designed for use in standalone voice-range sound reinforcement, announcement and signaling applications. It is ideal for very long... | |
| The smallest member of the Desono's DX ceiling loudspeakers, the DX-IC4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background... | |
| The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. | |
| The SPH16 is a two-way 100 volt pendant sphere loudspeaker with clear sound reproduction. These speakers allow a loud and wide sound dispersion to be produced with a minimal number... | |
| The SPH20 is dual cone 100 volt sphere loudspeaker with a built-in special dispersion cone which gives you a 360° wide dispersion. These speakers allow a loud and wide sound... | |
| The stylish and subtle cube-shaped designed KUBO5T is a 5.25” two-way compact loudspeaker with bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms... | |
| The SUB2201 compact 10" passive subwoofer is designed to reproduce a smooth and punchy bass on a small footprint, offering 250 watts music power @ 4 ohms. The 6th order... | |
| The SUB2400 is a powerful passive dual 10” subwoofer that will deliver an incredible punchy bass that makes your trousers vibrate. Together with the MASK6 or MASK8 cabinet loudspeakers and... | |
| The SUBLIME is an ultra-compact passive 6.5" dual coil subwoofer that offers the ultimate blend of a compact size and deep, fat basses. Thanks to the built-in X-over, this subwoofer... | |
| The symmetrical cube-shaped designed KUBO3T comes with a 3” full-range driver unit and bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms loudspeaker... | |
| The symmetrical design features 2 8” woofers flanking a 120 x 60 horn for seamless, consistent wide dispersion coverage to 400Hz. It is optimal for sound reinforcement, down-fill, underbalcony stage... | |
| The TT-1020 is designed to provide consistent intelligible emergency notification for enclosed linear spaces and other long projection applications. Precise pattern control and very narrow coverage angles deliver outstanding performance... | |
| The ultra-compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and... | |
| The ultra-compact VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or... | |
| The V2-1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Compact and extremely powerful, the V2-1296 handles applications ranging from jazz clubs... | |
| The V2-1596 model is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the V2-1596... | |
| The V2-212S is a low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any E or V SERIES full-range loudspeaker system. Powerful and low in... | |
| The V2-26 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found... | |
| The V2-28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found... | |
| The V2-3294 is a three-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3964 provides improved pattern... | |
| The V2-3594 is a three-way, full-range loudspeaker systems suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3594 provides improved pattern... | |
| The V2-6 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Compact but powerful, it is ideal for distributed systems such as those... | |
| The V2-8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Compact but powerful, it is ideal for distributed systems such as those... | |
| The versatile CMX20DT 8” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to... | |
| The versatile Desono CM20DTS 4.25” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm... | |
| The W2-218 features an 8-inch carbon fiber woofer and a 1-inch HF compression driver with a non-metallic, non-resonant polyimide diaphragm. The drivers are cooled by Ferrofluid, resulting in higher power... |