Mecmesin Corporation Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is... | |
| The Vortex-d is our entry-level system for straightforward torque tests The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and... | |
| Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and... | |
| For basic, low-level torque tests up to 6N.m, the Orbis provides a reliable and accurate solution. The unit boasts a number of useful features designed to maximise usability, making clockwise... | |
| It can be used handheld or fixed to a manual or motorised test stand for excellent testing performance, providing consistently accurate force measurement. For improved accuracy and additional functionality, have... | |
| It can be used handheld or fixed to a manual or motorised test stand for optimum testing performance. The AFG offers enhanced test options including; Intuitive keypad for easy access... | |
| Optimised for measuring static and rotary torque up to 10N.m, the versatile Vortex-i is ideal for running sophisticated routines for more demanding product and material tests. With our top-of-the-range Vortex-i... | |
| Our mid-range low-cost analogue force gauges are ideal for applications where quick and simple force measurement is required up to 30 kilogram-force. Designed to hold the peak reading, these gauges... | |
| The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. | |
| The Compact Force Gauge+ is a lightweight, pocket-sized alternative to the analogue spring balance, and includes RS232 output for easy data transmission to peripheral devices. Powered by AA batteries, the... | |
| The MultiTest 1-d is a basic, rugged motorised test frame, enabling simple and efficient testing of elementary tension and compression applications up to 1kN. Used in combination with one... | |
| The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 2.5-d is a basic, rugged motorised test frame, enabling simple and efficient testing of elementary tension and compression applications up to 2.5kN. Used in combination with one... | |
| The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production... | |
| The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment... | |
| The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The Tornado is an extremely versatile instrument for measuring low-level torques up to 10N.m. It provides practical operation, combined with advanced features for testing clockwise and counter-clockwise torques easily and... | |
| The Vortex-xt brings Quality Control torque testing direct to the point of manufacture. Only two clicks on the touch screen interface are needed to start making routine torque measurements, with... | |
| Simultaneous display of top-load & release torque Accurate digital force gauge & torque transducer Test to international standards Mains or battery-powered RS232 output for easy export of results Multiple measurement... |