Mecmesin Corporation Analog Force Gauge

Description
A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable tools that can be stored in your toolkit ready for occasional use as and when necessary. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Push or pull operation Peak hold function Accuracy ±2% of full scale Readings in N and lbf Zeroing by quick press on switch 5 Models, 8N to 440N (2lbf to 110lbf) Dimensions - Length: including load application rods, 225mm (8.86"), Width: 60mm (2.36"), Weight: 570g (1.26lb) What's included Supplied in a hard carry case with a full set of accessories including; Accessories include a chisel point, compression plate, cone point, extension rod, inverse chisel point and test hook Chisel point Compression plate Cone point Extension rod Inverse chisel point Test hook
Description
A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable tools that can be stored in your toolkit ready for occasional use as and when necessary. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Push or pull operation Peak hold function Accuracy ±2% of full scale Readings in N and lbf Zeroing by quick press on switch 5 Models, 8N to 440N (2lbf to 110lbf) Dimensions - Length: including load application rods, 225mm (8.86"), Width: 60mm (2.36"), Weight: 570g (1.26lb) What's included Supplied in a hard carry case with a full set of accessories including; Accessories include a chisel point, compression plate, cone point, extension rod, inverse chisel point and test hook Chisel point Compression plate Cone point Extension rod Inverse chisel point Test hook

Suppliers

Company
Product
Description
Supplier Links
A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable tools that can be stored in your toolkit ready for occasional use as and when necessary. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Push or pull operation Peak hold function Accuracy ±2% of full scale Readings in N and lbf Zeroing by quick press on switch 5 Models, 8N to 440N (2lbf to 110lbf) Dimensions - Length: including load application rods, 225mm (8.86"), Width: 60mm (2.36"), Weight: 570g (1.26lb) What's included Supplied in a hard carry case with a full set of accessories including; Accessories include a chisel point, compression plate, cone point, extension rod, inverse chisel point and test hook Chisel point Compression plate Cone point Extension rod Inverse chisel point Test hook

A simple solution for basic push-pull tests

Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential.
As these gauges require no power, they are effective and reliable tools that can be stored in your toolkit ready for occasional use as and when necessary.
For improved precision and test functionality, have a look at our Digital Force Gauges.

Key Features

  • Push or pull operation
  • Peak hold function
  • Accuracy ±2% of full scale
  • Readings in N and lbf
  • Zeroing by quick press on switch

5 Models, 8N to 440N (2lbf to 110lbf)
Dimensions - Length: including load application rods, 225mm (8.86"), Width: 60mm (2.36"), Weight: 570g (1.26lb)

What's included

Supplied in a hard carry case with a full set of accessories including;
Accessories include a chisel point, compression plate, cone point, extension rod, inverse chisel point and test hook

  • Chisel point
  • Compression plate
  • Cone point
  • Extension rod
  • Inverse chisel point
  • Test hook
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number Analog Force Gauge
Type Force / Weight / Load
Rated Load 1.8 to 98.91 lbs (0.8156 to 44.86 kg)
Load Accuracy 2.0 ±% Full Scale
Features Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details