Mecmesin Corporation Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate... | |
| The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the... | |
| The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis... | |
| The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through... | |
| The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production... | |
| The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis... | |
| The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment,... | |
| The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the... | |
| The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment... | |
| The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis... | |
| The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment,... |