Mecmesin Corporation Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| 'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features Peak hold of... | |
| Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features Miniature... | |
| Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of... | |
| The hand gripper enables force measurement of hand exertion to assess; Rehabilitation from injury Occupational health assessment Disabilities Medical & clinical research Sports science | |
| The pinch sensor is ideal for obtaining a quantitative measure of finger strength for rehabilitation and research purposes. Within the automotive industry, closing forces can be tested to comply... | |
| Mecmesin's pedal force sensor is designed to measure the forces required to operate brake, accelerator and clutch pedals. Lightweight and compact Sensor mounts directly onto the pedal Non-slip surface to... | |
| The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order... |