Mecmesin Corporation Motorized Torque Test System Vortex-d

Description
The Vortex-d is our entry-level system for straightforward torque tests The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the Vortex-d range benefits from many advanced test features to meet common testing requirements. For greater versatility and exceptional programming capability, have a look at our computer-controlled test systems. Key benefits of our motorised systems include; User-friendly intuitive keypad interface The keypad is designed to make testing as simple and quick as possible. A large LCD screen clearly displays clockwise/counter-cl ockwise speeds and displacement data. Flexible 'Smart' transducer selection Choose from 1.5, 6 and 10N.m transducers, which are easily interchangeable (plug-and-play) to accurately assess between delicate and robust applications. Precision speed controller Easily adjust speeds in small increments, then lock this function to avoid accidental adjustment before and during the test. Top-loading Capability Apply set loads to assess Child-Resistant Closures. RS232 data output Export data direct to a PC for further analysis and reporting Combines with Mecmesin's universal display AFTI universal display Use the Vortex-d with Mecmesin's digital torque display, the AFTI for further advanced test options including: Pass/Fail alarms Memory function 500 readings View 1st and ultimate max readings Compatible with Mecmesin's data acquisition software Evaluate your test data further using Mecmesin's Emperor Lite data acquisition software.
Description
The Vortex-d is our entry-level system for straightforward torque tests The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the Vortex-d range benefits from many advanced test features to meet common testing requirements. For greater versatility and exceptional programming capability, have a look at our computer-controlled test systems. Key benefits of our motorised systems include; User-friendly intuitive keypad interface The keypad is designed to make testing as simple and quick as possible. A large LCD screen clearly displays clockwise/counter-cl ockwise speeds and displacement data. Flexible 'Smart' transducer selection Choose from 1.5, 6 and 10N.m transducers, which are easily interchangeable (plug-and-play) to accurately assess between delicate and robust applications. Precision speed controller Easily adjust speeds in small increments, then lock this function to avoid accidental adjustment before and during the test. Top-loading Capability Apply set loads to assess Child-Resistant Closures. RS232 data output Export data direct to a PC for further analysis and reporting Combines with Mecmesin's universal display AFTI universal display Use the Vortex-d with Mecmesin's digital torque display, the AFTI for further advanced test options including: Pass/Fail alarms Memory function 500 readings View 1st and ultimate max readings Compatible with Mecmesin's data acquisition software Evaluate your test data further using Mecmesin's Emperor Lite data acquisition software.

Suppliers

Company
Product
Description
Supplier Links
Motorized Torque Test System - Vortex-d - Mecmesin Corporation
Sterling, VA, USA
Motorized Torque Test System
Vortex-d
Motorized Torque Test System Vortex-d
The Vortex-d is our entry-level system for straightforward torque tests The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the Vortex-d range benefits from many advanced test features to meet common testing requirements. For greater versatility and exceptional programming capability, have a look at our computer-controlled test systems. Key benefits of our motorised systems include; User-friendly intuitive keypad interface The keypad is designed to make testing as simple and quick as possible. A large LCD screen clearly displays clockwise/counter-cl ockwise speeds and displacement data. Flexible 'Smart' transducer selection Choose from 1.5, 6 and 10N.m transducers, which are easily interchangeable (plug-and-play) to accurately assess between delicate and robust applications. Precision speed controller Easily adjust speeds in small increments, then lock this function to avoid accidental adjustment before and during the test. Top-loading Capability Apply set loads to assess Child-Resistant Closures. RS232 data output Export data direct to a PC for further analysis and reporting Combines with Mecmesin's universal display AFTI universal display Use the Vortex-d with Mecmesin's digital torque display, the AFTI for further advanced test options including: Pass/Fail alarms Memory function 500 readings View 1st and ultimate max readings Compatible with Mecmesin's data acquisition software Evaluate your test data further using Mecmesin's Emperor Lite data acquisition software.

The Vortex-d is our entry-level system for straightforward torque tests

The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the Vortex-d range benefits from many advanced test features to meet common testing requirements.
For greater versatility and exceptional programming capability, have a look at our computer-controlled test systems.
Key benefits of our motorised systems include;

User-friendly intuitive keypad interface

The keypad is designed to make testing as simple and quick as possible. A large LCD screen clearly displays clockwise/counter-clockwise speeds and displacement data.

Flexible 'Smart' transducer selection

Choose from 1.5, 6 and 10N.m transducers, which are easily interchangeable (plug-and-play) to accurately assess between delicate and robust applications.

Precision speed controller

Easily adjust speeds in small increments, then lock this function to avoid accidental adjustment before and during the test.

Top-loading Capability

Apply set loads to assess Child-Resistant Closures.

RS232 data output

Export data direct to a PC for further analysis and reporting

Combines with Mecmesin's universal display

AFTI universal display

Use the Vortex-d with Mecmesin's digital torque display, the AFTI for further advanced test options including:

  • Pass/Fail alarms
  • Memory function 500 readings
  • View 1st and ultimate max readings

Compatible with Mecmesin's data acquisition software

Evaluate your test data further using Mecmesin's Emperor Lite data acquisition software.

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number Vortex-d
Product Name Motorized Torque Test System
Type Torque
Rated Torque 13.27 to 88.5 In-lbs (15.31 to 102 kg-cm)
Torque Accuracy 0.5 ±% Full Scale
Output Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Digital Serial
View Details
Torque Testers - 7724362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details