Mecmesin Corporation Touchscreen Force Testing System MultiTest 1-xt

Description
The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.
Description
The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Force Testing System - MultiTest 1-xt - Mecmesin Corporation
Sterling, VA, USA
Touchscreen Force Testing System
MultiTest 1-xt
Touchscreen Force Testing System MultiTest 1-xt
The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.

The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training.

The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number MultiTest 1-xt
Product Name Touchscreen Force Testing System
Type Force / Weight / Load
Rated Load 0.4496 to 225 lbs (0.2039 to 102 kg)
Load Accuracy 0.1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT05-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 2522778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details