Mecmesin Corporation Gram Force Gauges

Description
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Clockwise and counter-clockwise action Peak hold function Accuracy ±2% of full scale Available in two sizes - DGD-1 to DGD-8 and also DGD-9 Very simple, portable and easy-to-use 7 Models 5gf to 1000gf Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb) Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb) (Calibration certificate available, at additional cost)
Description
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Clockwise and counter-clockwise action Peak hold function Accuracy ±2% of full scale Available in two sizes - DGD-1 to DGD-8 and also DGD-9 Very simple, portable and easy-to-use 7 Models 5gf to 1000gf Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb) Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb) (Calibration certificate available, at additional cost)

Suppliers

Company
Product
Description
Supplier Links
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Clockwise and counter-clockwise action Peak hold function Accuracy ±2% of full scale Available in two sizes - DGD-1 to DGD-8 and also DGD-9 Very simple, portable and easy-to-use 7 Models 5gf to 1000gf Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb) Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb) (Calibration certificate available, at additional cost)

The cheapest and simplest way to measure low forces below 1000gf
These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests.
For improved precision and test functionality, have a look at our Digital Force Gauges.

Key Features

  • Clockwise and counter-clockwise action
  • Peak hold function
  • Accuracy ±2% of full scale
  • Available in two sizes - DGD-1 to DGD-8 and also DGD-9
  • Very simple, portable and easy-to-use

7 Models 5gf to 1000gf
Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb)
Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb)
(Calibration certificate available, at additional cost)

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number Gram Force Gauges
Type Force / Weight / Load
Rated Load 0.0110 to 2.2 lbs (0.0050 to 0.9998 kg)
Load Accuracy 2.0 ±% Full Scale
Features Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT02-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Torque Testers - 2522777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details