Mecmesin Corporation Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| A simple solution for very basic tension and compression tests The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to... | |
| An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force... | |
| Cable Cam Grips are designed for holding insulated cables and wire up to 6mm (0.24") in diameter and are usually fixed to the base of a Mecmesin test stand. The... | |
| Dual side-action screw grips provide a simple and effective way of tensile testing specimens. Supplied with a pair of 28mm x 80mm (1.1" x 3.15") rectangular jaws with either serrated... | |
| For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can... | |
| Hardened and ground compression plates have a smooth, scratch-proof surface ideal for compression testing on samples that could damage a standard compression plate, such as springs. These compression plates are... | |
| High strength belts and straps such as conveyor belts require special grips to prevent sample slippage. heavy duty belt grips have a split body for firm gripping of samples up... | |
| Ideal for testing low force flat samples, these general purpose side loading vice grips are fitted with 30mm x 30mm (1.2" x 1.2") flat faced jaws. The open side design... | |
| Large narrow-nosed pinch grips are ideal for testing small mechanical or electrical components, which are not easily accessible for standard jaws. The tapered jaw has a cross-hatch face for enhanced... | |
| Large pinch grips are ideal for testing samples and components up to 25mm (0.98") wide. Fast installation and release of samples is achieved by manually tightening the wing nut. Capacity... | |
| Large single-action vice grips are used for general textile testing of a wide range of components and materials. One grip jaw is adjustable to compensate for sample thickness between 0... | |
| Made from aluminium, these lightweight pneumatically-operat ed plane grips use a parallel vice action to firmly hold grip-sensitive, flat samples in place. Fitted with 25mm x 40mm (1" x 1.6")... | |
| Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an... | |
| Pinch grips are lightweight miniature vice grips, which use a pivot action to initially grab a sample and then a wing nut to tighten the jaw face. Each 10mm x... | |
| Self-levelling compression plates are ideal for general compression testing on a range of materials and finished products. Self-levelling allows parallelism to be set for those applications, where it is critial... | |
| The 10kN Wedge Grip is supplied fitted as standard with removable cross-hatch jaw faces for holding flat samples of 0.2-10mm thickness. The jaw faces may be removed and replaced by... | |
| The 3-point bend fixture is ideal for performing a variety of flexure tests up to 10kN capacity. It includes two lower support anvils, which are adjustable between 24 -300mm (0.94"... | |
| The large double-action vice is rated to 5000N and can grip specimens with a thickness from 0.5 - 25mm. It has a Tommy-bar handle on one side for rapid tightening,... | |
| The Parallel Jaw Grip is designed for gripping film, rubber, tape and other materials for general tensile and peel testing. Fitted with individually adjustable, serrated interlocking jaws they effectively grip... | |
| The Popper Cam Base is used in conjunction with a '3-jaw Popper Pull-off Fixture' to test the strength of poppers and press studs, particularly on children's clothing. The Popper Cam... | |
| The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around... | |
| The range of general purpose test hooks are used with Mecmesin digital force gauges and test stands to perform a range of tensile tests. For example testing ring pulls on... | |
| The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive... | |
| These easy-to-use webbing grips are designed for rapid testing of high strength belts and tapes up to 50mm (1.97") wide. The sample is wound around the 12.7mm (0.5") diameter knurled... | |
| These high capacity self-tightening wedge grips are designed to ensure quick and easy clamping of a wide variety of components and materials. Their capstan action speedily loads the sample securely... | |
| These large circular bollard grips are designed for testing flexible wire-type materials with a maximum specimen thickness width of 2mm (0.08"). The sample is wrapped aroud the bollard and the... | |
| These lightweight vice grips are available with a jaw width of 25mm, 50mm or 100mm and a choice of either metal pyramid or rubber coated faces. They are suitable for... | |
| These pneumatically-operat ed plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are... | |
| These small circular bollard grips are made from aluminium and are designed for testing delicate, flexible samples such as fine threads, wire and yarns, which may break easily when clamped. | |
| These small, lightweight wedge grips are ideal for tensile testing below 500N. A spring-loaded lever ensures the serrated jaws are easy to open for fast securing and release of samples. | |
| These ultra-lightweight mini vice-grips are ideal for testing extremely low forces by virtue of their spring loaded clamping action. Samples are held without the need to tighten a thread, which... | |
| This self tightening cam grip has a knurled roller design, ideal for flat and dumb-bell shaped samples, which may be prone to slippage. The eccentric knurled roller and serrated back... | |
| This self-tightening grip has a spring-loaded roller, which holds flexible samples firnly as load is applied. Sample material is wound around the cross hatch knurl of the 10mm (0.39") diameter... | |
| This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm... | |
| This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy... | |
| Vented compression plates are ideal for top-load / crush testing of containers such as PET bottles. Two circular vents allow air to escape from the container during compression and an... |