Mecmesin Corporation Touchscreen Force Testing System MultiTest 10-xt

Description
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. The tensile tester uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding accuracy.
Description
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. The tensile tester uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding accuracy.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Force Testing System - MultiTest 10-xt - Mecmesin Corporation
Sterling, VA, USA
Touchscreen Force Testing System
MultiTest 10-xt
Touchscreen Force Testing System MultiTest 10-xt
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. The tensile tester uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding accuracy.

The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training.

The tensile tester uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding accuracy.

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number MultiTest 10-xt
Product Name Touchscreen Force Testing System
Type Force / Weight / Load
Rated Load 11.24 to 2248 lbs (5.1 to 1020 kg)
Load Accuracy 0.1 to 0.2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT05-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details