Mecmesin Corporation Shoulder Function and Isometric Muscle Strength Gauge Myometer

Description
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration
Description
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration

Suppliers

Company
Product
Description
Supplier Links
Shoulder Function and Isometric Muscle Strength Gauge - Myometer - Mecmesin Corporation
Sterling, VA, USA
Shoulder Function and Isometric Muscle Strength Gauge
Myometer
Shoulder Function and Isometric Muscle Strength Gauge Myometer
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration

Evaluates shoulder function and isometric muscle strength
Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients.
Myometer displaying Constant Score calculations
The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score;

  • Recorded load at 2 seconds
  • Recorded load at 3 seconds
  • Maximum tensile load
  • Mean load between 1 and 4 seconds

An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results.

Key Features

Myometer

  • Excellent accuracy ±0.1% of full-scale
  • 1000N capacity
  • Data shown clearly on digital display

Emperor Lite

  • Graphical trace of test
  • Perform multiple calculations
  • Overlay multiple curves for comparative analysis

What's included

  • Myometer Gauge
  • Myometer Bracket
  • Accessory Kit including wrist/ankle strap and bow shackle
  • Emperor Lite software and cables
  • Transit Case
  • Certificate of Calibration
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Torque Instruments
Product Number Myometer
Product Name Shoulder Function and Isometric Muscle Strength Gauge
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Load Accuracy 0.1 ±% Full Scale
Features Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M5-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Torque Testers - 2522778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details