Microstar Laboratories, Inc. Data Acquisition Processors DAP 5016a

Description
When your application needs Pentium-powered, real-time processing and 16-bit sampling under Windows, choose the DAP 5016a. Even at maximum sampling rates, the combination of a fast processor with low latency allows computation in real time between samples – and on-time response for control applications. The DAP 5016a has an onboard 233 MHz Intel Pentium processor comes with 32M of DRAM onboard memory provides 16-bit A/D converter resolution is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 1.66 million values per second samples analog inputs at up to 500k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5016a model: the DAP 5016a/527.
Description
When your application needs Pentium-powered, real-time processing and 16-bit sampling under Windows, choose the DAP 5016a. Even at maximum sampling rates, the combination of a fast processor with low latency allows computation in real time between samples – and on-time response for control applications. The DAP 5016a has an onboard 233 MHz Intel Pentium processor comes with 32M of DRAM onboard memory provides 16-bit A/D converter resolution is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 1.66 million values per second samples analog inputs at up to 500k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5016a model: the DAP 5016a/527.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - DAP 5016a - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
DAP 5016a
Data Acquisition Processors DAP 5016a
When your application needs Pentium-powered, real-time processing and 16-bit sampling under Windows, choose the DAP 5016a. Even at maximum sampling rates, the combination of a fast processor with low latency allows computation in real time between samples – and on-time response for control applications. The DAP 5016a has an onboard 233 MHz Intel Pentium processor comes with 32M of DRAM onboard memory provides 16-bit A/D converter resolution is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 1.66 million values per second samples analog inputs at up to 500k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5016a model: the DAP 5016a/527.

When your application needs Pentium-powered, real-time processing and 16-bit sampling under Windows, choose the DAP 5016a. Even at maximum sampling rates, the combination of a fast processor with low latency allows computation in real time between samples – and on-time response for control applications.

The DAP 5016a

  • has an onboard 233 MHz Intel Pentium processor
  • comes with 32M of DRAM onboard memory
  • provides 16-bit A/D converter resolution
  • is compatible with other a-Series boards
  • uses a PCI bus for PC-based platforms
  • transfers data to PC at high rates – up to 1666k samples per second
  • allows fast real-time processing
  • offers low latency – 0.1 ms task time quantum – for fast response
  • samples or updates the digital section at up to 1.66 million values per second
  • samples analog inputs at up to 500k samples per second
  • updates analog outputs at up to 833k samples per second each
  • has expandable analog and digital inputs/outputs
  • complies with the EMC Directive 89/336/EEC

There is one current DAP 5016a model: the DAP 5016a/527.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number DAP 5016a
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Analog Input - 031-1BB90 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details