Microstar Laboratories, Inc. Data Acquisition Processors DAP 5216a

Description
The DAP 5216a model adds 16-bit resolution to the proven capabilities of the DAP 5200a line. It has the same real-time processing power as the DAP 5200a. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5216a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. The DAP 5216a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 2M samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 2 million values per second provides 16-bit A/D converter resolution samples analog inputs at up to 500k samples per second updates analog outputs at up to 1M samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5216a model: the DAP 5216a/627. All a-Series Data Acquisition Processor boards – including the DAP 5216a – share the same cabling and Eurocards for termination and expansion. The DAP 5216a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5216a can transfer data to the host PC at the maximum sampling rate of 2M samples per second.
Description
The DAP 5216a model adds 16-bit resolution to the proven capabilities of the DAP 5200a line. It has the same real-time processing power as the DAP 5200a. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5216a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. The DAP 5216a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 2M samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 2 million values per second provides 16-bit A/D converter resolution samples analog inputs at up to 500k samples per second updates analog outputs at up to 1M samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5216a model: the DAP 5216a/627. All a-Series Data Acquisition Processor boards – including the DAP 5216a – share the same cabling and Eurocards for termination and expansion. The DAP 5216a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5216a can transfer data to the host PC at the maximum sampling rate of 2M samples per second.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - DAP 5216a - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
DAP 5216a
Data Acquisition Processors DAP 5216a
The DAP 5216a model adds 16-bit resolution to the proven capabilities of the DAP 5200a line. It has the same real-time processing power as the DAP 5200a. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5216a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. The DAP 5216a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 2M samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response samples or updates the digital section at up to 2 million values per second provides 16-bit A/D converter resolution samples analog inputs at up to 500k samples per second updates analog outputs at up to 1M samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5216a model: the DAP 5216a/627. All a-Series Data Acquisition Processor boards – including the DAP 5216a – share the same cabling and Eurocards for termination and expansion. The DAP 5216a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5216a can transfer data to the host PC at the maximum sampling rate of 2M samples per second.

The DAP 5216a model adds 16-bit resolution to the proven capabilities of the DAP 5200a line. It has the same real-time processing power as the DAP 5200a. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5216a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data.

The DAP 5216a

  • has an onboard 400 MHz AMD K6-III+ processor
  • comes with 32M of DRAM onboard memory
  • is compatible with other a-Series boards
  • uses a PCI bus for PC-based platforms
  • transfers data to PC at high rates – up to 2M samples per second
  • allows fast real-time processing
  • offers low latency – 0.1 ms task time quantum – for fast response
  • samples or updates the digital section at up to 2 million values per second
  • provides 16-bit A/D converter resolution
  • samples analog inputs at up to 500k samples per second
  • updates analog outputs at up to 1M samples per second each
  • has expandable analog and digital inputs/outputs
  • complies with the EMC Directive 89/336/EEC

There is one current DAP 5216a model: the DAP 5216a/627.

All a-Series Data Acquisition Processor boards – including the DAP 5216a – share the same cabling and Eurocards for termination and expansion.

The DAP 5216a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5216a can transfer data to the host PC at the maximum sampling rate of 2M samples per second.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number DAP 5216a
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-DP - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 x 9-pin D-Sub connector
Application General Lab & Industrial
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Fast Response DC Sinking Input Module - 1746-ITB16 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details