Microstar Laboratories, Inc. Data Acquisition Processors DAP 5400a

Description
The DAP 5400a model, a board optimized for simultaneous sampling at extreme speeds, has eight A/D converters that sample simultaneously with 14-bit resolution at 1.25M samples per second each, for a total throughput of 10M samples per second. Or for higher speeds per channel, each board can sample each of 4 channels at 2M samples per second. The board, based on the proven DAP 5200a design, has four times the memory, at 128MB, to balance the higher sampling rate. The DAP 5400a has an onboard 400 MHz AMD K6-III+ processor comes with 128M of DRAM onboard memory offers up to 16 channels per board and can acquire 14-bit data at 2M samples per second on each of 4 channels 1.25M samples per second on each of 8 channels 625k samples per second on each of 16 channels is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 5000k samples per second allows fast real-time processing provides 14-bit A/D converter resolution provides input voltage ranges of +/-5 volts or +/-10 volts samples analog inputs at up to 10M samples per second complies with the EMC Directive 89/336/EEC There is one current DAP 5400a model: the DAP 5400a/627. The design of the analog section of the DAP 5400a is similar to the DAP 5380a, and the DAP 5400a uses the same cabling and Eurocards for termination and expansion. All a-Series Data Acquisition Processor boards share the same Channel Architecture. The DAP 5400a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5400a can transfer data to the host PC at 5000k samples per second. The DAP5400a provides 14-bit A/D resolution for its 16 onboard analog inputs. The onboard analog input channels sample at an overall 10M samples per second. Ask us to tell you more about the difference onboard intelligence will make in your application. For high-speed sampling with USB connectivity, take a look at the xDAP line.
Description
The DAP 5400a model, a board optimized for simultaneous sampling at extreme speeds, has eight A/D converters that sample simultaneously with 14-bit resolution at 1.25M samples per second each, for a total throughput of 10M samples per second. Or for higher speeds per channel, each board can sample each of 4 channels at 2M samples per second. The board, based on the proven DAP 5200a design, has four times the memory, at 128MB, to balance the higher sampling rate. The DAP 5400a has an onboard 400 MHz AMD K6-III+ processor comes with 128M of DRAM onboard memory offers up to 16 channels per board and can acquire 14-bit data at 2M samples per second on each of 4 channels 1.25M samples per second on each of 8 channels 625k samples per second on each of 16 channels is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 5000k samples per second allows fast real-time processing provides 14-bit A/D converter resolution provides input voltage ranges of +/-5 volts or +/-10 volts samples analog inputs at up to 10M samples per second complies with the EMC Directive 89/336/EEC There is one current DAP 5400a model: the DAP 5400a/627. The design of the analog section of the DAP 5400a is similar to the DAP 5380a, and the DAP 5400a uses the same cabling and Eurocards for termination and expansion. All a-Series Data Acquisition Processor boards share the same Channel Architecture. The DAP 5400a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5400a can transfer data to the host PC at 5000k samples per second. The DAP5400a provides 14-bit A/D resolution for its 16 onboard analog inputs. The onboard analog input channels sample at an overall 10M samples per second. Ask us to tell you more about the difference onboard intelligence will make in your application. For high-speed sampling with USB connectivity, take a look at the xDAP line.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - DAP 5400a - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
DAP 5400a
Data Acquisition Processors DAP 5400a
The DAP 5400a model, a board optimized for simultaneous sampling at extreme speeds, has eight A/D converters that sample simultaneously with 14-bit resolution at 1.25M samples per second each, for a total throughput of 10M samples per second. Or for higher speeds per channel, each board can sample each of 4 channels at 2M samples per second. The board, based on the proven DAP 5200a design, has four times the memory, at 128MB, to balance the higher sampling rate. The DAP 5400a has an onboard 400 MHz AMD K6-III+ processor comes with 128M of DRAM onboard memory offers up to 16 channels per board and can acquire 14-bit data at 2M samples per second on each of 4 channels 1.25M samples per second on each of 8 channels 625k samples per second on each of 16 channels is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 5000k samples per second allows fast real-time processing provides 14-bit A/D converter resolution provides input voltage ranges of +/-5 volts or +/-10 volts samples analog inputs at up to 10M samples per second complies with the EMC Directive 89/336/EEC There is one current DAP 5400a model: the DAP 5400a/627. The design of the analog section of the DAP 5400a is similar to the DAP 5380a, and the DAP 5400a uses the same cabling and Eurocards for termination and expansion. All a-Series Data Acquisition Processor boards share the same Channel Architecture. The DAP 5400a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5400a can transfer data to the host PC at 5000k samples per second. The DAP5400a provides 14-bit A/D resolution for its 16 onboard analog inputs. The onboard analog input channels sample at an overall 10M samples per second. Ask us to tell you more about the difference onboard intelligence will make in your application. For high-speed sampling with USB connectivity, take a look at the xDAP line.

The DAP 5400a model, a board optimized for simultaneous sampling at extreme speeds, has eight A/D converters that sample simultaneously with 14-bit resolution at 1.25M samples per second each, for a total throughput of 10M samples per second. Or for higher speeds per channel, each board can sample each of 4 channels at 2M samples per second. The board, based on the proven DAP 5200a design, has four times the memory, at 128MB, to balance the higher sampling rate.

The DAP 5400a

  • has an onboard 400 MHz AMD K6-III+ processor
  • comes with 128M of DRAM onboard memory
  • offers up to 16 channels per board and can acquire 14-bit data at
    • 2M samples per second on each of 4 channels
    • 1.25M samples per second on each of 8 channels
    • 625k samples per second on each of 16 channels
  • is compatible with other a-Series boards
  • uses a PCI bus for PC-based platforms
  • transfers data to PC at high rates – up to 5000k samples per second
  • allows fast real-time processing
  • provides 14-bit A/D converter resolution
  • provides input voltage ranges of +/-5 volts or +/-10 volts
  • samples analog inputs at up to 10M samples per second
  • complies with the EMC Directive 89/336/EEC

There is one current DAP 5400a model: the DAP 5400a/627.

The design of the analog section of the DAP 5400a is similar to the DAP 5380a, and the DAP 5400a uses the same cabling and Eurocards for termination and expansion. All a-Series Data Acquisition Processor boards share the same Channel Architecture.

The DAP 5400a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5400a can transfer data to the host PC at 5000k samples per second.

The DAP5400a provides 14-bit A/D resolution for its 16 onboard analog inputs. The onboard analog input channels sample at an overall 10M samples per second.

Ask us to tell you more about the difference onboard intelligence will make in your application.

For high-speed sampling with USB connectivity, take a look at the xDAP line.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number DAP 5400a
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Input module - CPX-M-16DE-D - Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Analog input - 750-454 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
4 suppliers
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details