Microstar Laboratories, Inc. Data Acquisition Processors xDAP 7410

Description
xDAP 7410 Features Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 1 million samples per second capture on each converter 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system
Description
xDAP 7410 Features Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 1 million samples per second capture on each converter 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - xDAP 7410 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
xDAP 7410
Data Acquisition Processors xDAP 7410
xDAP 7410 Features Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 1 million samples per second capture on each converter 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system

xDAP 7410 Features

  • Self-contained, with USB connectivity to host
  • 8 analog-to-digital converter devices clocked simultaneously
  • 1 million samples per second capture on each converter
  • 8 million samples per second sustainable aggregate capture
  • 8 million samples per second sustainable USB transfer rate
  • 16 multiplexed analog differential input channels
  • Optional expansion panels for BNC input connectors
  • 16-bit resolution on each channel, no missing codes
  • Input voltages ranges from ± 0.1 to ± 10.0 volts
  • Superior measurement repeatability > 14 ENOB
  • CE and 50Hz compliant for European applications
  • Programmable sampling interval at resolution 0.02 microseconds
  • Autonomous sampling controlled by 2 GHz Intel® processor
  • Onboard storage for a minute of buffered data at maximum rates
  • Script-configurable through onboard DAPL 3000 operating system
Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number xDAP 7410
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details