Microstar Laboratories, Inc. Data Acquisition Processors DAP 5200a

Description
The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5200a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. Technical Note 164 shows the results for, among others, a 1024-point FFT (0.6 milliseconds per block) and FIR filters (0.2 microsecond overhead per channel plus 11 nanoseconds per tap – for a total time of 1.2 microseconds per output value for a 101-tap filter, for example). The DAP 5200a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response increases sampling period resolution to 50 ns provides onboard emulation of DSP routines samples or updates the digital section at up to 1.66 million values per second provides 14-bit A/D converter resolution provides the same input and output voltage ranges as the DAP 4200a samples analog inputs at up to 800k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5200a model: the DAP 5200a/626. All a-Series Data Acquisition Processor boards – including the DAP 5200a – share the same cabling and Eurocards for termination and expansion. The DAP 5200a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5200a can transfer data to the host PC at the maximum sampling rate of 1666k samples per second.
Description
The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5200a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. Technical Note 164 shows the results for, among others, a 1024-point FFT (0.6 milliseconds per block) and FIR filters (0.2 microsecond overhead per channel plus 11 nanoseconds per tap – for a total time of 1.2 microseconds per output value for a 101-tap filter, for example). The DAP 5200a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response increases sampling period resolution to 50 ns provides onboard emulation of DSP routines samples or updates the digital section at up to 1.66 million values per second provides 14-bit A/D converter resolution provides the same input and output voltage ranges as the DAP 4200a samples analog inputs at up to 800k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5200a model: the DAP 5200a/626. All a-Series Data Acquisition Processor boards – including the DAP 5200a – share the same cabling and Eurocards for termination and expansion. The DAP 5200a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5200a can transfer data to the host PC at the maximum sampling rate of 1666k samples per second.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - DAP 5200a - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
DAP 5200a
Data Acquisition Processors DAP 5200a
The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5200a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. Technical Note 164 shows the results for, among others, a 1024-point FFT (0.6 milliseconds per block) and FIR filters (0.2 microsecond overhead per channel plus 11 nanoseconds per tap – for a total time of 1.2 microseconds per output value for a 101-tap filter, for example). The DAP 5200a has an onboard 400 MHz AMD K6-III+ processor comes with 32M of DRAM onboard memory is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high rates – up to 1666k samples per second allows fast real-time processing offers low latency – 0.1 ms task time quantum – for fast response increases sampling period resolution to 50 ns provides onboard emulation of DSP routines samples or updates the digital section at up to 1.66 million values per second provides 14-bit A/D converter resolution provides the same input and output voltage ranges as the DAP 4200a samples analog inputs at up to 800k samples per second updates analog outputs at up to 833k samples per second each has expandable analog and digital inputs/outputs complies with the EMC Directive 89/336/EEC There is one current DAP 5200a model: the DAP 5200a/626. All a-Series Data Acquisition Processor boards – including the DAP 5200a – share the same cabling and Eurocards for termination and expansion. The DAP 5200a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5200a can transfer data to the host PC at the maximum sampling rate of 1666k samples per second.

The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line. Real-time processing functions include smoothing, filtering, FFT, PID control, and responding to alarm conditions; the DAP 5200a also can scan high-speed data for trigger events in real time to capture pre-trigger as well as post-trigger data. Technical Note 164 shows the results for, among others, a 1024-point FFT (0.6 milliseconds per block) and FIR filters (0.2 microsecond overhead per channel plus 11 nanoseconds per tap – for a total time of 1.2 microseconds per output value for a 101-tap filter, for example).

The DAP 5200a

  • has an onboard 400 MHz AMD K6-III+ processor
  • comes with 32M of DRAM onboard memory
  • is compatible with other a-Series boards
  • uses a PCI bus for PC-based platforms
  • transfers data to PC at high rates – up to 1666k samples per second
  • allows fast real-time processing
  • offers low latency – 0.1 ms task time quantum – for fast response
  • increases sampling period resolution to 50 ns
  • provides onboard emulation of DSP routines
  • samples or updates the digital section at up to 1.66 million values per second
  • provides 14-bit A/D converter resolution
  • provides the same input and output voltage ranges as the DAP 4200a
  • samples analog inputs at up to 800k samples per second
  • updates analog outputs at up to 833k samples per second each
  • has expandable analog and digital inputs/outputs
  • complies with the EMC Directive 89/336/EEC

There is one current DAP 5200a model: the DAP 5200a/626.

All a-Series Data Acquisition Processor boards – including the DAP 5200a – share the same cabling and Eurocards for termination and expansion.

The DAP 5200a has a PCI host interface, and is capable of high speed data transfers to the host PC. Using bus mastering DMA transfers, the DAP 5200a can transfer data to the host PC at the maximum sampling rate of 1666k samples per second.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number DAP 5200a
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Analog Output - 032-1BB70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details