Microstar Laboratories, Inc. Data Acquisition Processors xDAP 7420

Description
xDAP 7420 Features Up to 2 million samples per second capture each converter Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system
Description
xDAP 7420 Features Up to 2 million samples per second capture each converter Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Processors - xDAP 7420 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Data Acquisition Processors
xDAP 7420
Data Acquisition Processors xDAP 7420
xDAP 7420 Features Up to 2 million samples per second capture each converter Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 8 million samples per second sustainable aggregate capture 8 million samples per second sustainable USB transfer rate 16 multiplexed analog differential input channels Optional expansion panels for BNC input connectors 16-bit resolution on each channel, no missing codes Input voltages ranges from ± 0.1 to ± 10.0 volts Superior measurement repeatability > 14 ENOB CE and 50Hz compliant for European applications Programmable sampling interval at resolution 0.02 microseconds Autonomous sampling controlled by 2 GHz Intel® processor Onboard storage for a minute of buffered data at maximum rates Script-configurable through onboard DAPL 3000 operating system

xDAP 7420 Features

  • Up to 2 million samples per second capture each converter
  • Self-contained, with USB connectivity to host
  • 8 analog-to-digital converter devices clocked simultaneously
  • 8 million samples per second sustainable aggregate capture
  • 8 million samples per second sustainable USB transfer rate
  • 16 multiplexed analog differential input channels
  • Optional expansion panels for BNC input connectors
  • 16-bit resolution on each channel, no missing codes
  • Input voltages ranges from ± 0.1 to ± 10.0 volts
  • Superior measurement repeatability > 14 ENOB
  • CE and 50Hz compliant for European applications
  • Programmable sampling interval at resolution 0.02 microseconds
  • Autonomous sampling controlled by 2 GHz Intel® processor
  • Onboard storage for a minute of buffered data at maximum rates
  • Script-configurable through onboard DAPL 3000 operating system
Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number xDAP 7420
Product Name Data Acquisition Processors
Data Acquisition Data Acquisition Card
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Digital output - 750-1515 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers