Owens Corning® FOAMGLAS® Insulation Datasheets for Foam Insulation
Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source.
Foam Insulation: Learn more
| Product Name | Notes |
|---|---|
| FOAMGLAS® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| FOAMGLAS® HLB 1000 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1200 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 2400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 800 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide... | |
| FOAMGLAS® Insulation can be fabricated and assembled to insulate trapezoidal shaped equipment. Trapezoidal parts are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and... | |
| FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems... | |
| FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating... | |
| FOAMGLAS® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition parts. These segments are prefabricated, allowing for fast installation and superior insulating performance for a... | |
| FOAMGLAS® insulation can be fabricated into spherical head segment for insulating spheres and other sphere-shaped equipment. These segments are prefabricated, allowing for fast installation and superior insulating performance for a... | |
| FOAMGLAS® Insulation can be fabricated into vessel head segments. FOAMGLAS® insulation vessel head segments can be preassembled in single or multi-layered configurations, allowing for fast installation and superior insulating performance... | |
| FOAMGLAS® insulation can be fabricated into victaulic elbows to insulate bends in pipe work with mechanical pipe joining systems. The elbows are prefabricated, allowing for fast installation and superior insulating... | |
| FOAMGLAS® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| FOAMGLAS® ONE™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into... | |
| FOAMGLAS® pipe segments (PSG) are fabricated for straight pipes. Segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of large diameter industrial and commercial pipe... | |
| FOAMGLAS® pipe shells (PSH) are fabricated for straight pipes. The shells are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial pipe insulation... | |
| FOAMGLAS® quarter shells are fabricated for straight pipes. Quarter shells are prefabricated, allowing for fast insulation and superior insulating performance for a variety of large diameter industrial and commercial pipe... | |
| FOAMGLAS® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| The StrataFab® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS® ONETM insulation block. The StrataFab... |