Owens Corning® FOAMGLAS® Insulation Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| A moisture-curing, polyether adhesive for use on vertical applications such as spheres, vessels and tank walls. Its two-component formulation offers several distinct advantages including excellent workability, extended pot life, instantaneous... | |
| A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing... | |
| A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive /... | |
| A single component bituminous adhesive with low solvent content and a high content of extenders. It retains long-term flexibility, does not freeze, and is thixotropic. U.S. Special Order Item. Available... | |
| A solution which is applied by a suitable small sprayer to accelerate the cure of PC® 88 adhesive. Hold catalyst is a solution which is applied by a suitable small... | |
| A two part adhesive for bonding FOAMGLAS® insulation to itself or to porous or non-porous substrates. Air curing is not required. It has flexible wetting characteristics and cures to... | |
| PC® 136S adhesive is a two component adhesive formulated for use with FOAMGLAS® insulation. It is particularly suited for use as a fabrication adhesive for construction of FOAMGLAS® insulation billets... | |
| PC® 42 Adhesive is a three component, cryogenic adhesive formulated for use with FOAMGLAS® insulation. It is designed to seat insulation in cryogenic vapor stops. |