Owens Corning® FOAMGLAS® Insulation Datasheets for Specialty Adhesives, Sealants, and Compounds
Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions.
Specialty Adhesives, Sealants, and Compounds: Learn more
| Product Name | Notes |
|---|---|
| A high performance, MS polymer-based sealant that is specifically formulated for FOAMGLAS® insulation systems in chilled water service. PITTSEAL®CW sealant offers the advantages of both silicone and polyurethane sealants in... | |
| A moisture-curing, polyether adhesive for use on vertical applications such as spheres, vessels and tank walls. Its two-component formulation offers several distinct advantages including excellent workability, extended pot life, instantaneous... | |
| A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing... | |
| A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive /... | |
| A single component bituminous adhesive with low solvent content and a high content of extenders. It retains long-term flexibility, does not freeze, and is thixotropic. U.S. Special Order Item. Available... | |
| A solution which is applied by a suitable small sprayer to accelerate the cure of PC® 88 adhesive. Hold catalyst is a solution which is applied by a suitable small... | |
| A two part adhesive for bonding FOAMGLAS® insulation to itself or to porous or non-porous substrates. Air curing is not required. It has flexible wetting characteristics and cures to... | |
| PC® 136S adhesive is a two component adhesive formulated for use with FOAMGLAS® insulation. It is particularly suited for use as a fabrication adhesive for construction of FOAMGLAS® insulation billets... | |
| PC® 42 Adhesive is a three component, cryogenic adhesive formulated for use with FOAMGLAS® insulation. It is designed to seat insulation in cryogenic vapor stops. |